Greenlee Textron, Inc. Plier 0451-10-INS

Description
INSULATED HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 10-3/8 INCH OVERALL LENGTH CUTTING, GRIPPING, PUMPING APPLICATION FORGED PROCESS ORANGE HANDLE COLOR APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 V HANDLE TYPE MOLDED
Request a Quote Datasheet
Description
INSULATED HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 10-3/8 INCH OVERALL LENGTH CUTTING, GRIPPING, PUMPING APPLICATION FORGED PROCESS ORANGE HANDLE COLOR APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 V HANDLE TYPE MOLDED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INSULATED HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 10-3/8 INCH OVERALL LENGTH CUTTING, GRIPPING, PUMPING APPLICATION FORGED PROCESS ORANGE HANDLE COLOR APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 V HANDLE TYPE MOLDED
  • INSULATED HIGH LEVERAGE TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 10-3/8 INCH OVERALL LENGTH
  • CUTTING, GRIPPING, PUMPING APPLICATION
  • FORGED PROCESS
  • ORANGE HANDLE COLOR
  • APPLICABLE STANDARD ASTM, IEC
  • VOLTAGE RATING 1000 V
  • HANDLE TYPE MOLDED
Supplier's Site Datasheet
Pliers - 0451-10-INS-ND - DigiKey
Thief River Falls, MN, United States
"Adjustable (Water Pump) Pliers Serrated 10.38"" (263.7mm)"

"Adjustable (Water Pump) Pliers Serrated 10.38"" (263.7mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Pliers Pliers
Product Number 0451-10-INS 0451-10-INS-ND
Product Name Plier Pliers
Length 10.38 inch (264 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Automotive Spark Plug Boot Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Spark Plug Boot Pliers
Length 7 to 11 inch (178 to 279 mm)
Weight 1.6 to 10.4 oz (0.4448 to 2.89 N)
View Details
Plier - 0351-08-INS - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Needle Nose
Length 9.75 inch (248 mm)
Features Cutting Edge
View Details