Greenlee Textron, Inc. Screwdriver 0353-52C

Description
SQUARE RECESS, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 10-1/8 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION MACHINED TIP PROCESS CRANK ACTION STYLE BLACK, GREEN HANDLE COLOR #1 TIP SIZE HANDLE TYPE SOFT, CUSHIONED GRIP
Datasheet
Description
SQUARE RECESS, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 10-1/8 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION MACHINED TIP PROCESS CRANK ACTION STYLE BLACK, GREEN HANDLE COLOR #1 TIP SIZE HANDLE TYPE SOFT, CUSHIONED GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 0353-52C - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver
0353-52C
Screwdriver 0353-52C
SQUARE RECESS, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 10-1/8 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION MACHINED TIP PROCESS CRANK ACTION STYLE BLACK, GREEN HANDLE COLOR #1 TIP SIZE HANDLE TYPE SOFT, CUSHIONED GRIP
  • SQUARE RECESS, HEAVY DUTY TYPE
  • BLACK PHOSPHATE PLATED TIP FINISH
  • 10-1/8 INCH OVERALL LENGTH
  • 6 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PRECISION MACHINED TIP PROCESS
  • CRANK ACTION STYLE
  • BLACK, GREEN HANDLE COLOR
  • #1 TIP SIZE
  • HANDLE TYPE SOFT, CUSHIONED GRIP
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Screwdrivers (hand tool)
Product Number 0353-52C
Product Name Screwdriver
Drive Type Robertson
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2169 - WAGO
Specs
Drive Type T30
View Details
2 suppliers
Screwdriver - 35-9693 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Robertson
Drive Details #2
Overall Length 6 inch (152 mm)
View Details