Greenlee Textron, Inc. Screwdriver 0353-13C

Description
SQUARE RECESS TYPE CHROME PLATED (BLADE) FINISH 8-1/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION STYLE BLACK, GREEN HANDLE COLOR #2 TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
Request a Quote Datasheet
Description
SQUARE RECESS TYPE CHROME PLATED (BLADE) FINISH 8-1/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION STYLE BLACK, GREEN HANDLE COLOR #2 TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 0353-13C - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver
0353-13C
Screwdriver 0353-13C
SQUARE RECESS TYPE CHROME PLATED (BLADE) FINISH 8-1/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION STYLE BLACK, GREEN HANDLE COLOR #2 TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
  • SQUARE RECESS TYPE
  • CHROME PLATED (BLADE) FINISH
  • 8-1/4 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PRECISION STYLE
  • BLACK, GREEN HANDLE COLOR
  • #2 TIP SIZE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE SOFT, CUSHIONED GRIP
Supplier's Site Datasheet
Screw and Nut Drivers - 0353-13C-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
0353-13C-ND
Screw and Nut Drivers 0353-13C-ND
"#2 Square Screwdriver 8.25"" (209.6mm)"

"#2 Square Screwdriver 8.25"" (209.6mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 0353-13C 0353-13C-ND
Product Name Screwdriver Screw and Nut Drivers
Type Precision Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdrivers - 7530693 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,5 mm
Overall Length 3.94 inch (100 mm)
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 0453-13C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Slotted
Drive Size 0.1562 inch (3.97 mm)
Overall Length 8.62 inch (219 mm)
View Details
2 suppliers