Greenlee Textron, Inc. Screwdriver 0453-12C

Description
SLOTTED TYPE 8-5/8 INCH OVERALL LENGTH 5 INCH SHANK LENGTH BLACK, GREEN HANDLE COLOR 1/8 INCH TIP SIZE HANDLE TYPE SOFT, CUSHIONED GRIP
Request a Quote Datasheet
Description
SLOTTED TYPE 8-5/8 INCH OVERALL LENGTH 5 INCH SHANK LENGTH BLACK, GREEN HANDLE COLOR 1/8 INCH TIP SIZE HANDLE TYPE SOFT, CUSHIONED GRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 0453-12C - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver
0453-12C
Screwdriver 0453-12C
SLOTTED TYPE 8-5/8 INCH OVERALL LENGTH 5 INCH SHANK LENGTH BLACK, GREEN HANDLE COLOR 1/8 INCH TIP SIZE HANDLE TYPE SOFT, CUSHIONED GRIP
  • SLOTTED TYPE
  • 8-5/8 INCH OVERALL LENGTH
  • 5 INCH SHANK LENGTH
  • BLACK, GREEN HANDLE COLOR
  • 1/8 INCH TIP SIZE
  • HANDLE TYPE SOFT, CUSHIONED GRIP
Supplier's Site Datasheet
Screw and Nut Drivers - 0453-12C-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
0453-12C-ND
Screw and Nut Drivers 0453-12C-ND
"1/8"" Slotted Screwdriver 8.62"" (219.0mm)"

"1/8"" Slotted Screwdriver 8.62"" (219.0mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 0453-12C 0453-12C-ND
Product Name Screwdriver Screw and Nut Drivers
Drive Type Slotted Slotted; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2116 - WAGO
Specs
Drive Type Slotted; 6.5 x 1.2
View Details
2 suppliers
Screwdriver - 47608 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Slotted
Drive Size 0.0938 inch (2.38 mm)
Shank Length 3 inch (76.2 mm)
View Details
Screw Starter - Slotted - Aluminum - 129 - Gray Tools Canada Inc.
Specs
Drive Type Slotted
Overall Length 9 inch (229 mm)
View Details