Greenlee Textron, Inc. Hole Saw Arbor 02801

Description
QUICK CHANGE TYPE HIGH SPEED STEEL MATERIAL 9/16 INCH MIN. HOLE SAW SIZE 6 INCH MAX. HOLE SAW SIZE 7/16 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE CHUCK SIZE 1/2 INCH INCLUDES PILOT DRILL
Datasheet
Description
QUICK CHANGE TYPE HIGH SPEED STEEL MATERIAL 9/16 INCH MIN. HOLE SAW SIZE 6 INCH MAX. HOLE SAW SIZE 7/16 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE CHUCK SIZE 1/2 INCH INCLUDES PILOT DRILL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw Arbor - 02801 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw Arbor
02801
Hole Saw Arbor 02801
QUICK CHANGE TYPE HIGH SPEED STEEL MATERIAL 9/16 INCH MIN. HOLE SAW SIZE 6 INCH MAX. HOLE SAW SIZE 7/16 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE CHUCK SIZE 1/2 INCH INCLUDES PILOT DRILL
  • QUICK CHANGE TYPE
  • HIGH SPEED STEEL MATERIAL
  • 9/16 INCH MIN. HOLE SAW SIZE
  • 6 INCH MAX. HOLE SAW SIZE
  • 7/16 INCH SHANK SIZE
  • YES SUPPLIED WITH PILOT DRILL
  • HEX SHANK SHAPE
  • CHUCK SIZE 1/2 INCH
  • INCLUDES PILOT DRILL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 02801
Product Name Hole Saw Arbor
Product Drill
Drill Type Hole Saw
Diameter 0.562 to 6.000 inch (14.3 to 152.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216331 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.142 inch (29.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Unibroach® High-Speed Steel (HSS) Cutter -  - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details
Stepped Cone Drill - 34403C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter 0.188 to 0.219 inch (4.8 to 5.6 mm)
View Details