Greenlee Textron, Inc. Hole Saw Arbor 02800

Description
QUICK CHANGE TYPE HIGH SPEED STEEL MATERIAL 9/16 INCH MIN. HOLE SAW SIZE 2 INCH MAX. HOLE SAW SIZE 5/16 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE CHUCK SIZE 3/8 INCH INCLUDES PILOT DRILL
Datasheet
Description
QUICK CHANGE TYPE HIGH SPEED STEEL MATERIAL 9/16 INCH MIN. HOLE SAW SIZE 2 INCH MAX. HOLE SAW SIZE 5/16 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE CHUCK SIZE 3/8 INCH INCLUDES PILOT DRILL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw Arbor - 02800 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw Arbor
02800
Hole Saw Arbor 02800
QUICK CHANGE TYPE HIGH SPEED STEEL MATERIAL 9/16 INCH MIN. HOLE SAW SIZE 2 INCH MAX. HOLE SAW SIZE 5/16 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE CHUCK SIZE 3/8 INCH INCLUDES PILOT DRILL
  • QUICK CHANGE TYPE
  • HIGH SPEED STEEL MATERIAL
  • 9/16 INCH MIN. HOLE SAW SIZE
  • 2 INCH MAX. HOLE SAW SIZE
  • 5/16 INCH SHANK SIZE
  • YES SUPPLIED WITH PILOT DRILL
  • HEX SHANK SHAPE
  • CHUCK SIZE 3/8 INCH
  • INCLUDES PILOT DRILL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 02800
Product Name Hole Saw Arbor
Product Drill
Drill Type Hole Saw
Diameter 0.562 to 2.000 inch (14.3 to 50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.146 inch (3.7 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Multi-Step Drill Set -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill Set
Drill Type Step Drill
Cutting Application Stainless; Sheet Metal
View Details
Stepped Cone Drill - 34401 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter 0.125 to 0.500 inch (3.2 to 12.7 mm)
View Details
2 suppliers