Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NUT RUNNERS AND NUT DRIVERS
GREENLEE TEXTRON, INC.
0257-15I -- NUTDRIVER
Greenlee Textron, Inc.
Nutdriver
0257-15I
Description
INSULATED TYPE 9-1/4 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 3/8 INCH DRIVE SIZE APPLICABLE STANDARD IEC 60900, ASTM F1505 VOLTAGE RATING 1000 VAC/VDC
Greenlee Textron, Inc.
Done
Datasheet
Description
INSULATED TYPE 9-1/4 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 3/8 INCH DRIVE SIZE APPLICABLE STANDARD IEC 60900, ASTM F1505 VOLTAGE RATING 1000 VAC/VDC
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Greenlee Textron, Inc.
Rockford, IL, USA
Nutdriver
0257-15I
Nutdriver
0257-15I
INSULATED TYPE 9-1/4 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 3/8 INCH DRIVE SIZE APPLICABLE STANDARD IEC 60900, ASTM F1505 VOLTAGE RATING 1000 VAC/VDC
INSULATED TYPE
9-1/4 INCH OVERALL LENGTH
5 INCH SHANK LENGTH
3/8 INCH DRIVE SIZE
APPLICABLE STANDARD IEC 60900, ASTM F1505
VOLTAGE RATING 1000 VAC/VDC
Supplier's Site
Datasheet
Technical Specifications
Greenlee Textron, Inc.
Product Category
Nut Runners and Nut Drivers
Product Number
0257-15I
Product Name
Nutdriver
Type
Fixed Square Drive
Unlock Full Specs
to access all available technical data
Similar Products
Harwin Plc
1.5mm A/F Ball Hex Driver
Z9952-00
Specs
Type
Nut Driver
Style
Hand-Held Cylindrical
Head Style
In-line
View Details
Visumatic Industrial Products
Multi-Spindle Nutdriving Station
Specs
Type
Nut Runner
Power
Electric; Pneumatic
Style
Hand-Held Cylindrical
View Details
RS Components, Ltd.
Nut Drivers
2755421
Specs
Type
Nut Driver
Length
6.3 inch (160 mm)
View Details
Greenlee Textron, Inc.
Nutdriver
0253-13C
Specs
Type
Fixed Square Drive
Size
Other; 5/16 Inch
Adjustment Range
0.3125 inch (7.94 mm)
View Details