Greenlee Textron, Inc. Nutdriver 0253-13C

Description
HOLLOW SHAFT, HEAVY DUTY TYPE CHROME PLATED FINISH 7-5/16 INCH OVERALL LENGTH 3 INCH SHANK LENGTH BLACK, GREEN HANDLE COLOR 5/16 INCH DRIVE SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
Datasheet
Description
HOLLOW SHAFT, HEAVY DUTY TYPE CHROME PLATED FINISH 7-5/16 INCH OVERALL LENGTH 3 INCH SHANK LENGTH BLACK, GREEN HANDLE COLOR 5/16 INCH DRIVE SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - 0253-13C - Greenlee Textron, Inc.
Rockford, IL, USA
Nutdriver
0253-13C
Nutdriver 0253-13C
HOLLOW SHAFT, HEAVY DUTY TYPE CHROME PLATED FINISH 7-5/16 INCH OVERALL LENGTH 3 INCH SHANK LENGTH BLACK, GREEN HANDLE COLOR 5/16 INCH DRIVE SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
  • HOLLOW SHAFT, HEAVY DUTY TYPE
  • CHROME PLATED FINISH
  • 7-5/16 INCH OVERALL LENGTH
  • 3 INCH SHANK LENGTH
  • BLACK, GREEN HANDLE COLOR
  • 5/16 INCH DRIVE SIZE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE SOFT, CUSHIONED GRIP
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 0253-13C
Product Name Nutdriver
Type Fixed Square Drive
Unlock Full Specs
to access all available technical data

Similar Products

Nut Drivers - 1047858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 12.2 inch (310 mm)
View Details
Nut Driver - VNPD - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical
View Details
1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nutdriver - 0253-38C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Fixed Square Drive
Size Other; 9 MM
Adjustment Range 0.3543 inch (9 mm)
View Details