Greenlee Textron, Inc. Nutdriver 0253-15NH-INS

Description
INSULATED, NUT HOLDING TYPE 10-1/4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH BLACK, GREEN HANDLE COLOR 3/8 INCH DRIVE SIZE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 VAC HANDLE TYPE CUSHION GRIP
Datasheet
Description
INSULATED, NUT HOLDING TYPE 10-1/4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH BLACK, GREEN HANDLE COLOR 3/8 INCH DRIVE SIZE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 VAC HANDLE TYPE CUSHION GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - 0253-15NH-INS - Greenlee Textron, Inc.
Rockford, IL, USA
Nutdriver
0253-15NH-INS
Nutdriver 0253-15NH-INS
INSULATED, NUT HOLDING TYPE 10-1/4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH BLACK, GREEN HANDLE COLOR 3/8 INCH DRIVE SIZE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 VAC HANDLE TYPE CUSHION GRIP
  • INSULATED, NUT HOLDING TYPE
  • 10-1/4 INCH OVERALL LENGTH
  • 6 INCH SHANK LENGTH
  • BLACK, GREEN HANDLE COLOR
  • 3/8 INCH DRIVE SIZE
  • APPLICABLE STANDARD ASTM, IEC
  • VOLTAGE RATING 1000 VAC
  • HANDLE TYPE CUSHION GRIP
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 0253-15NH-INS
Product Name Nutdriver
Type Fixed Square Drive
Unlock Full Specs
to access all available technical data

Similar Products

Nut Drivers - 8478161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 9.65 inch (245 mm)
View Details
Multi-Spindle Nutdriving Station -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric; Pneumatic
Style Hand-Held Cylindrical
View Details
1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nutsetter - Non Magnetic (1/4 x 3) - 120808 - Mountz, Inc.
Specs
Type Fixed Square Drive
Size 1/4"
Length 3 inch (76.2 mm)
View Details