Greenlee Textron, Inc. Nutdriver 0253-12NH-INS

Description
INSULATED, NUT HOLDING TYPE 10-1/4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH BLACK, GREEN HANDLE COLOR 1/4 INCH DRIVE SIZE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 VAC HANDLE TYPE CUSHION GRIP
Datasheet
Description
INSULATED, NUT HOLDING TYPE 10-1/4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH BLACK, GREEN HANDLE COLOR 1/4 INCH DRIVE SIZE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 VAC HANDLE TYPE CUSHION GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - 0253-12NH-INS - Greenlee Textron, Inc.
Rockford, IL, USA
Nutdriver
0253-12NH-INS
Nutdriver 0253-12NH-INS
INSULATED, NUT HOLDING TYPE 10-1/4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH BLACK, GREEN HANDLE COLOR 1/4 INCH DRIVE SIZE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 VAC HANDLE TYPE CUSHION GRIP
  • INSULATED, NUT HOLDING TYPE
  • 10-1/4 INCH OVERALL LENGTH
  • 6 INCH SHANK LENGTH
  • BLACK, GREEN HANDLE COLOR
  • 1/4 INCH DRIVE SIZE
  • APPLICABLE STANDARD ASTM, IEC
  • VOLTAGE RATING 1000 VAC
  • HANDLE TYPE CUSHION GRIP
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 0253-12NH-INS
Product Name Nutdriver
Type Fixed Square Drive
Unlock Full Specs
to access all available technical data

Similar Products

2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Multi-Spindle Nutdriving Station -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric; Pneumatic
Style Hand-Held Cylindrical
View Details
Nut Drivers - 1829735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 9.25 inch (235 mm)
View Details
Nutdriver - 0253-35C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Fixed Square Drive
Size Other; 6 MM
Adjustment Range 0.2362 inch (6 mm)
View Details