Greenlee Textron, Inc. Nutdriver 0257-11I

Description
INSULATED TYPE 9-1/4 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 3/16 INCH DRIVE SIZE APPLICABLE STANDARD IEC 60900, ASTM F1505 VOLTAGE RATING 1000 VAC/VDC
Datasheet
Description
INSULATED TYPE 9-1/4 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 3/16 INCH DRIVE SIZE APPLICABLE STANDARD IEC 60900, ASTM F1505 VOLTAGE RATING 1000 VAC/VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - 0257-11I - Greenlee Textron, Inc.
Rockford, IL, USA
Nutdriver
0257-11I
Nutdriver 0257-11I
INSULATED TYPE 9-1/4 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 3/16 INCH DRIVE SIZE APPLICABLE STANDARD IEC 60900, ASTM F1505 VOLTAGE RATING 1000 VAC/VDC
  • INSULATED TYPE
  • 9-1/4 INCH OVERALL LENGTH
  • 5 INCH SHANK LENGTH
  • 3/16 INCH DRIVE SIZE
  • APPLICABLE STANDARD IEC 60900, ASTM F1505
  • VOLTAGE RATING 1000 VAC/VDC
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 0257-11I
Product Name Nutdriver
Type Fixed Square Drive
Unlock Full Specs
to access all available technical data

Similar Products

2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Driver - VNPD - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical
View Details
Nut Drivers - 4992329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 9.29 inch (236 mm)
View Details
Nutdriver - 0253-14C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Fixed Square Drive
Size Other; 11/32 Inch
Adjustment Range 0.3438 inch (8.73 mm)
View Details