Greenlee Textron, Inc. Screwdriver 0153-33C

Description
PHILLIPS, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 8-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH PRECISION MACHINED TIP PROCESS MINIATURE STYLE BLACK, GREEN HANDLE COLOR #2 TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
Request a Quote Datasheet
Description
PHILLIPS, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 8-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH PRECISION MACHINED TIP PROCESS MINIATURE STYLE BLACK, GREEN HANDLE COLOR #2 TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 0153-33C - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver
0153-33C
Screwdriver 0153-33C
PHILLIPS, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 8-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH PRECISION MACHINED TIP PROCESS MINIATURE STYLE BLACK, GREEN HANDLE COLOR #2 TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
  • PHILLIPS, HEAVY DUTY TYPE
  • BLACK PHOSPHATE PLATED TIP FINISH
  • 8-5/16 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • PRECISION MACHINED TIP PROCESS
  • MINIATURE STYLE
  • BLACK, GREEN HANDLE COLOR
  • #2 TIP SIZE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE SOFT, CUSHIONED GRIP
Supplier's Site Datasheet
Screw and Nut Drivers - 0153-33C-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
0153-33C-ND
Screw and Nut Drivers 0153-33C-ND
"#2 Phillips Screwdriver 8.31"" (211.0mm)"

"#2 Phillips Screwdriver 8.31"" (211.0mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 0153-33C 0153-33C-ND
Product Name Screwdriver Screw and Nut Drivers
Drive Type Crosshead Crosshead; Phillips
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver Sets - 2885170 - RS Components, Ltd.
Specs
Standards RoHS Compliant
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Adjustable Torque Screwdriver - 810045 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.8 inch (173 mm)
View Details
Gedore TLS Series Preset Torque Screwdriver - 015605 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Drive Details 1/4" Hex
Torque Range 4.4 to 36 In-lbs (5.07 to 41.51 kg-cm)
View Details