Greenlee Textron, Inc. Screwdriver 0153-31C

Description
PHILLIPS, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 6-3/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH PRECISION MACHINED TIP PROCESS MINIATURE STYLE BLACK, GREEN HANDLE COLOR #1 TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
Request a Quote Datasheet
Description
PHILLIPS, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 6-3/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH PRECISION MACHINED TIP PROCESS MINIATURE STYLE BLACK, GREEN HANDLE COLOR #1 TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 0153-31C - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver
0153-31C
Screwdriver 0153-31C
PHILLIPS, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 6-3/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH PRECISION MACHINED TIP PROCESS MINIATURE STYLE BLACK, GREEN HANDLE COLOR #1 TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
  • PHILLIPS, HEAVY DUTY TYPE
  • BLACK PHOSPHATE PLATED TIP FINISH
  • 6-3/4 INCH OVERALL LENGTH
  • 3 INCH SHANK LENGTH
  • PRECISION MACHINED TIP PROCESS
  • MINIATURE STYLE
  • BLACK, GREEN HANDLE COLOR
  • #1 TIP SIZE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE SOFT, CUSHIONED GRIP
Supplier's Site Datasheet
Screw and Nut Drivers - 0153-31C-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
0153-31C-ND
Screw and Nut Drivers 0153-31C-ND
"#1 Phillips Screwdriver 6.75"" (171.5mm)"

"#1 Phillips Screwdriver 6.75"" (171.5mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 0153-31C 0153-31C-ND
Product Name Screwdriver Screw and Nut Drivers
Drive Type Crosshead Crosshead; Phillips
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2102 - WAGO
Specs
Drive Type T8; T10; T15; T20; T25; T30
View Details
Screwdriver - 35-154 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet
Overall Length 8.31 inch (211 mm)
View Details
Hex Keys for Inch Screws - SKH-1/4 - NBK America LLC
Specs
Drive Type Hex
Drive Details 5/16-18
Shaft Material Alloyed Steel(Hardness 50 HRC or higher) Ferrosoferric Oxide Coating
View Details