Greenlee Textron, Inc. Screwdriver 0453-14C

Description
SLOTTED TYPE 8-5/8 INCH OVERALL LENGTH 6 INCH SHANK LENGTH BLACK, GREEN HANDLE COLOR 3/16 INCH TIP SIZE HANDLE TYPE SOFT, CUSHIONED GRIP
Request a Quote Datasheet
Description
SLOTTED TYPE 8-5/8 INCH OVERALL LENGTH 6 INCH SHANK LENGTH BLACK, GREEN HANDLE COLOR 3/16 INCH TIP SIZE HANDLE TYPE SOFT, CUSHIONED GRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 0453-14C - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver
0453-14C
Screwdriver 0453-14C
SLOTTED TYPE 8-5/8 INCH OVERALL LENGTH 6 INCH SHANK LENGTH BLACK, GREEN HANDLE COLOR 3/16 INCH TIP SIZE HANDLE TYPE SOFT, CUSHIONED GRIP
  • SLOTTED TYPE
  • 8-5/8 INCH OVERALL LENGTH
  • 6 INCH SHANK LENGTH
  • BLACK, GREEN HANDLE COLOR
  • 3/16 INCH TIP SIZE
  • HANDLE TYPE SOFT, CUSHIONED GRIP
Supplier's Site Datasheet
Screw and Nut Drivers - 0453-14C-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
0453-14C-ND
Screw and Nut Drivers 0453-14C-ND
"3/16"" Slotted Screwdriver 8.62"" (219.0mm)"

"3/16"" Slotted Screwdriver 8.62"" (219.0mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 0453-14C 0453-14C-ND
Product Name Screwdriver Screw and Nut Drivers
Drive Type Slotted Slotted; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2167 - WAGO
Specs
Drive Type T25
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 281-1531-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0315 inch (0.8000 mm)
Drive Details 0.8mm x 4mm
View Details
Screwdriver - 0153-26C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Cabinet
Drive Size 0.2500 inch (6.35 mm)
Overall Length 10.34 inch (263 mm)
View Details
2 suppliers