Greenlee Textron, Inc. Screwdriver 0153-11-INS

Description
CABINET, INSULATED TYPE BLACK PHOSPHATE PLATED TIP FINISH 8-1/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH PRECISION MACHINED TIP PROCESS INSULATED STYLE BLACK, GREEN HANDLE COLOR 1/4 INCH TIP SIZE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 VAC HANDLE TYPE CUSHIONED GRIP
Request a Quote Datasheet
Description
CABINET, INSULATED TYPE BLACK PHOSPHATE PLATED TIP FINISH 8-1/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH PRECISION MACHINED TIP PROCESS INSULATED STYLE BLACK, GREEN HANDLE COLOR 1/4 INCH TIP SIZE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 VAC HANDLE TYPE CUSHIONED GRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 0153-11-INS - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver
0153-11-INS
Screwdriver 0153-11-INS
CABINET, INSULATED TYPE BLACK PHOSPHATE PLATED TIP FINISH 8-1/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH PRECISION MACHINED TIP PROCESS INSULATED STYLE BLACK, GREEN HANDLE COLOR 1/4 INCH TIP SIZE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 VAC HANDLE TYPE CUSHIONED GRIP
  • CABINET, INSULATED TYPE
  • BLACK PHOSPHATE PLATED TIP FINISH
  • 8-1/4 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • PRECISION MACHINED TIP PROCESS
  • INSULATED STYLE
  • BLACK, GREEN HANDLE COLOR
  • 1/4 INCH TIP SIZE
  • APPLICABLE STANDARD ASTM, IEC
  • VOLTAGE RATING 1000 VAC
  • HANDLE TYPE CUSHIONED GRIP
Supplier's Site Datasheet
Screw and Nut Drivers - 0153-11-INS-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
0153-11-INS-ND
Screw and Nut Drivers 0153-11-INS-ND
"1/4"" Slotted Screwdriver 8.25"" (209.6mm)"

"1/4"" Slotted Screwdriver 8.25"" (209.6mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 0153-11-INS 0153-11-INS-ND
Product Name Screwdriver Screw and Nut Drivers
Drive Type Cabinet Slotted; Slotted
Drive Size 0.2500 inch (6.35 mm)
Overall Length 8.25 inch (210 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2122 - WAGO
Specs
Drive Type Crosshead; PH2
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 1834 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 8 inch (203 mm)
Shank Length 4 inch (102 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Standard Screwdriver
Drive Type Crosshead; Robertson; Six-Point; Slotted
Overall Length 3.5 inch (88.9 mm)
View Details