Greenlee Textron, Inc. Plier 0151-08M

Description
HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 8-1/2 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS DIAMOND SERRATED JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP LENGTH 8 INCH
Datasheet
Description
HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 8-1/2 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS DIAMOND SERRATED JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP LENGTH 8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 0151-08M - Greenlee Textron, Inc.
Rockford, IL, USA
HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 8-1/2 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS DIAMOND SERRATED JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP LENGTH 8 INCH
  • HIGH LEVERAGE TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 8-1/2 INCH OVERALL LENGTH
  • CUTTING, GRIPPING APPLICATION
  • FORGED PROCESS
  • DIAMOND SERRATED JAW TYPE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE MOLDED GRIP
  • GRIP LENGTH 8 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Pliers
Product Number 0151-08M
Product Name Plier
Length 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2166017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 6.3 inch (160 mm)
Standards VDE/1000V Approved
View Details
Plier - 35-430 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Tongue and Groove
Length 10 inch (254 mm)
Jaw Capacity 2 inch (50.8 mm)
View Details
Plier - 0351-08-INS - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Needle Nose
Length 9.75 inch (248 mm)
Features Cutting Edge
View Details