Greenlee Textron, Inc. Knockout Punch 00622

Description
ROUND TYPE STAINLESS STEEL MATERIAL 10 GAUGE MILD STEEL CAPACITY SLUG SPLITTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 7307, 7506 USED ON ITEM PART NO 2-7/8 INCH HOLE SIZE 2-1/2 INCH CONDUIT/PIPE SIZE SLUG SPLITTER[R] BRAND
Datasheet
Description
ROUND TYPE STAINLESS STEEL MATERIAL 10 GAUGE MILD STEEL CAPACITY SLUG SPLITTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 7307, 7506 USED ON ITEM PART NO 2-7/8 INCH HOLE SIZE 2-1/2 INCH CONDUIT/PIPE SIZE SLUG SPLITTER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 00622 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
00622
Knockout Punch 00622
ROUND TYPE STAINLESS STEEL MATERIAL 10 GAUGE MILD STEEL CAPACITY SLUG SPLITTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 7307, 7506 USED ON ITEM PART NO 2-7/8 INCH HOLE SIZE 2-1/2 INCH CONDUIT/PIPE SIZE SLUG SPLITTER[R] BRAND
  • ROUND TYPE
  • STAINLESS STEEL MATERIAL
  • 10 GAUGE MILD STEEL CAPACITY
  • SLUG SPLITTER USED ON MODEL/BRAND
  • KNOCKOUT PUNCH UNIT USED ON ITEM
  • 7307, 7506 USED ON ITEM PART NO
  • 2-7/8 INCH HOLE SIZE
  • 2-1/2 INCH CONDUIT/PIPE SIZE
  • SLUG SPLITTER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 00622
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 6685755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.0984 inch (2.5 mm)
Overall Length 7.28 inch (185 mm)
View Details
Punching Tool - 7BP29232 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Punch Die
Overall Length 11.5 inch (292 mm)
View Details
2 suppliers
Round Hole Punch - RHP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes Round
Shank Diameter 0.6250 to 1.69 inch (15.87 to 42.86 mm)
View Details
Knockout Punch - 60237 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details
2 suppliers