Texas Instruments Electronic Wholesale - UCC37325 UCC37325

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276407-UCC37325 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276407-UCC37325 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - UCC37325 - 1276407-UCC37325 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - UCC37325
1276407-UCC37325
Electronic Wholesale - UCC37325 1276407-UCC37325
Manufacturer: Texas Instruments Win Source Part Number: 1276407-UCC37325 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276407-UCC37325
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1276407-UCC37325
Product Name Electronic Wholesale - UCC37325
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - Trench Power MOSFET Model: 2SK3273-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 60 volts
rDS(on) 0.0065 ohms
IDSS 70000 milliamps
View Details
CSD16413Q5A N-Channel NexFET™ Power MOSFET - CSD16413Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0056 ohms
View Details
7 suppliers
Power - MOSFET (Si/SiC) - P-Channel Power MOSFET - BSZ180P03NS3 G - BSZ180P03NS3 G - Infineon Technologies AG
Specs
Polarity P-Channel; P
Transistor Technology / Material Si/SiC
rDS(on) 0.0180 ohms
View Details
2 suppliers