Win Source Part Number: 978762-UCC28782CDRTW
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Isolation: Isolated
Internal Switch(s): Yes
Topology: Boost, Flyback
Voltage - Start Up: 17 V
Frequency - Switching: 420kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features: Soft Start
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-WQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 14V ~ 34V
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-UCC28782CDRTWRTR
Converter Offline Boost, Flyback Topology 420kHz 24-WQFN (4x4)
IC ISOLATION
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 978762-UCC28782CDRTWR | UCC28782CDRTWR | UCC28782CDRTWR |
| Product Name | Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; Tape & Reel (TR) | Other; 24-WFQFN Exposed Pad |