Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches UCC28780D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1320630-UCC28780D Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tray Standard Package: 40 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 17.5 V Frequency - Switching: Up to 1MHz Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 16-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 12V ~ 34V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49433 Base Product Number: UCC28780 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1320630-UCC28780D Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tray Standard Package: 40 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 17.5 V Frequency - Switching: Up to 1MHz Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 16-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 12V ~ 34V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49433 Base Product Number: UCC28780 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1320630-UCC28780D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1320630-UCC28780D
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1320630-UCC28780D
Manufacturer: Texas Instruments Win Source Part Number: 1320630-UCC28780D Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tray Standard Package: 40 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 17.5 V Frequency - Switching: Up to 1MHz Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 16-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 12V ~ 34V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49433 Base Product Number: UCC28780 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320630-UCC28780D
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Tray
Standard Package: 40
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 17.5 V
Frequency - Switching: Up to 1MHz
Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 16-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 12V ~ 34V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49433
Base Product Number: UCC28780
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - UCC28780D - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
UCC28780D
PMIC - AC DC Converters, Offline Switchers UCC28780D
IC OFFLINE SWITCH FLYBACK 16SOIC

IC OFFLINE SWITCH FLYBACK 16SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - UCC28780D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UCC28780D
AC DC Converters, Offline Switches UCC28780D
Converter Offline Flyback Topology Up to 1MHz 16-SOIC

Converter Offline Flyback Topology Up to 1MHz 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1320630-UCC28780D UCC28780D UCC28780D
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13845N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Power Supplies - Board Mount - AC DC Converters - 1372713-LD20-23B09R2 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type DIP; Other; Tray
Output Power 20 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details