120V Boot, 4A Peak, High Frequency High-Side Low-Side Driver 8-SOIC -40 to 140
Manufacturer: Texas Instruments
Win Source Part Number: 1115668-UCC27210DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 2.4V, 5.8V
Current - Peak Output (Source, Sink): 4A, 4A
High Side Voltage - Max (Bootstrap): 120V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 17 V
Rise and Fall Time: 7.2ns, 5.5ns
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers 120V Boot,4A Peak,Hi Freq Hi/Lo-Side Drvr
UCC27210 120V BOOT, 4A PEAK, HIG
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | LIXINC Electronics Co., Limited | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|
Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
Product Number | UCC27210DR | 1115668-UCC27210DR | UCC27210DR | UCC27210DR | UCC27210DR | UCC27210DR-ND | UCC27210DR |
Product Name | UCC27210 120V Boot, 4A Peak, High Frequency High-Side Low-Side Driver | PMIC - PMIC - Gate Drivers - UCC27210DR | Gate Drivers | Gate Drivers | Integrated Circuits | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | Noninverting | |||
Output Current | 4 amps | 4 amps | 4 amps | 4 amps | 4 amps | ||
Supply Voltage | 7.8 to 20 volts | 8 to 17 volts | 8 to 17 volts | 8 to 17 volts | 8 to 17 volts | 17 to 8 volts | |
Rise Time | 8 ns | 7.2 ns | 7.2 ns | 7.2 ns | 7.2 ns |