Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC ENCODERS
TEXAS INSTRUMENTS
TVP5146PFPR -- INTERFACE - ENCODERS, DECODERS, CONVERTERS
Texas Instruments
Interface - Encoders, Decoders, Converters
TVP5146PFPR
Description
IC VIDEO DECODER 10BIT 80TQFP
Lingto Electronic Limited
Done
Datasheet
Description
IC VIDEO DECODER 10BIT 80TQFP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Interface - Encoders, Decoders, Converters
TVP5146PFPR
Interface - Encoders, Decoders, Converters
TVP5146PFPR
IC VIDEO DECODER 10BIT 80TQFP
IC VIDEO DECODER 10BIT 80TQFP
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Logic Encoders
Product Number
TVP5146PFPR
Product Name
Interface - Encoders, Decoders, Converters
Package Type
QFP; 80-TQFP Exposed Pad
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Interface - Encoders, Decoders, Converters
TMC2272AH6C
Specs
Package Type
120-BPGA
View Details
Texas Instruments
SN54LS148 10-Line To 4-Line And 8-Line To 3-Line Priority Encoders
SNJ54LS148W
Specs
Input Lines
8; 10
Output Lines
3
Supply Voltage
4.5
View Details
RS Components, Ltd.
Encoder & Decoder ICs
427671
Specs
Package Type
X2-DFN
Number of Pins
8
View Details
Linx Technologies
MS Series - Remote Control Encoder IC
LICAL-ENC-MS001
Specs
Input Lines
8
Supply Voltage
2.5V; 3V; 3.3V; 3.6V; 5V; 2.0-5.5VDC
Package Type
SSOP
View Details
2
suppliers