Texas Instruments TRF3722 Quadrature Modulator with Integrated PLL and VCO TRF3722IRGZT

Description
Quadrature Modulator with Integrated PLL and VCO 48-VQFN -40 to 85
Request a Quote
Description
Quadrature Modulator with Integrated PLL and VCO 48-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TRF3722 is a high-performance quadrature modulator with an integrated PLL and VCO, designed for wireless infrastructure and software-defined radio applications. It features a 48-pin VQFN package measuring 7.00 mm × 7.00 mm, supports baseband input common mode voltage of 0.25 V, and provides OIP3 of 31 dBm at 900 MHz and 30 dBm at 1800 MHz. The integrated VCO operates from 280 MHz to 4100 MHz, with a phase noise of -141 dBc/Hz at 1 MHz offset for a 1800-MHz output. The device includes an independent LO output with divide-by-1/2/4/8 options, high and low power modulation modes, and multiple power-down states. It operates from -40 °C to 85 °C and is housed in a VQFN (RGZ) package compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The TRF3722 is a high-performance quadrature modulator with an integrated PLL and VCO, designed for wireless infrastructure and software-defined radio applications. It features a 48-pin VQFN package measuring 7.00 mm × 7.00 mm, supports baseband input common mode voltage of 0.25 V, and provides OIP3 of 31 dBm at 900 MHz and 30 dBm at 1800 MHz. The integrated VCO operates from 280 MHz to 4100 MHz, with a phase noise of -141 dBc/Hz at 1 MHz offset for a 1800-MHz output. The device includes an independent LO output with divide-by-1/2/4/8 options, high and low power modulation modes, and multiple power-down states. It operates from -40 °C to 85 °C and is housed in a VQFN (RGZ) package compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
TRF3722 Quadrature Modulator with Integrated PLL and VCO - TRF3722IRGZT - Texas Instruments
Dallas, TX, United States
TRF3722 Quadrature Modulator with Integrated PLL and VCO
TRF3722IRGZT
TRF3722 Quadrature Modulator with Integrated PLL and VCO TRF3722IRGZT
Quadrature Modulator with Integrated PLL and VCO 48-VQFN -40 to 85

Quadrature Modulator with Integrated PLL and VCO 48-VQFN -40 to 85

Buy Now Datasheet
RF Modulators - 296-38507-2-ND - DigiKey
Thief River Falls, MN, United States
RF Modulators
296-38507-2-ND
RF Modulators 296-38507-2-ND
RF Modulator IC 400MHz ~ 4.2GHz 48-VFQFN Exposed Pad

RF Modulator IC 400MHz ~ 4.2GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
IQ modulators TRF3722IRGZT
400-MHz to 4.2-GHz Quadrature Modulator with Integrated Wideband PLL/VCO

400-MHz to 4.2-GHz Quadrature Modulator with Integrated Wideband PLL/VCO

Supplier's Site Datasheet
RF Modulators - TRF3722IRGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Modulators
TRF3722IRGZT
RF Modulators TRF3722IRGZT
RF Modulator IC 400MHz ~ 4.2GHz 48-VFQFN Exposed Pad

RF Modulator IC 400MHz ~ 4.2GHz 48-VFQFN Exposed Pad

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category I/Q Modulators and I/Q Demodulators I/Q Modulators and I/Q Demodulators I/Q Modulators and I/Q Demodulators I/Q Modulators and I/Q Demodulators
Product Number TRF3722IRGZT 296-38507-2-ND TRF3722IRGZT TRF3722IRGZT
Product Name TRF3722 Quadrature Modulator with Integrated PLL and VCO RF Modulators IQ modulators RF Modulators
Product Type I & Q Modulator I & Q Modulator I & Q Modulator I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

TRF370333 350 MHz to 4.0 GHz Quadrature Modulator, 3.3V common-mode voltage - TRF370333IRGETG4 - Texas Instruments
Specs
Product Type I & Q Modulator
Carrier Frequency 350 to 4000 MHz
View Details
3 suppliers
TRF370417 50MHz to 6.0 GHz Quadrature Modulator, 1.7V common-mode voltage - TRF370417IRGET - Texas Instruments
Specs
Product Type I & Q Modulator
Carrier Frequency 50 to 6000 MHz
View Details
4 suppliers
TRF37T05 300-MHz to 4-GHz Quadrature Modulator - TRF37T05IRGET - Texas Instruments
Specs
Product Type I & Q Modulator
Carrier Frequency 300 to 4000 MHz
View Details
4 suppliers
TRF37T05 300-MHz to 4-GHz Quadrature Modulator - TRF37T05IRGER - Texas Instruments
Specs
Product Type I & Q Modulator
Carrier Frequency 300 to 4000 MHz
View Details
5 suppliers