Texas Instruments TRF372017 300 MHz to 4.8GHz Quadrature Modulator with integrated wideband PLL/VCO TRF372017IRGZT

Description
300 MHz to 4.8GHz Quadrature Modulator with integrated wideband PLL/VCO 48-VQFN -40 to 85
Request a Quote
Description
300 MHz to 4.8GHz Quadrature Modulator with integrated wideband PLL/VCO 48-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TRF372017IRGZT is a high-performance quadrature modulator designed for applications requiring direct up-conversion from baseband to RF frequencies. It operates over a wide frequency range from 300 MHz to 4.8 GHz and integrates a low-noise PLL/VCO, which allows for a continuous tuning range. The device features a low phase noise of -132 dBc/Hz at 1 MHz offset and a low noise floor of -160 dBm/Hz, making it suitable for demanding wireless communication applications. The modulator provides a single-carrier WCDMA ACPR of 76 dBc at -8 dBm output power, with an OIP3 of 26 dBm and a P1dB of 11.5 dBm. It supports both internal and external local oscillator inputs and allows for internal DC offset adjustment for carrier cancellation. The device is controlled via a 3-wire SPI interface and includes a power-save mode to reduce power consumption while maintaining VCO lock for quick start-up. The TRF372017IRGZT is packaged in a compact 48-pin VQFN, suitable for integration into space-constrained designs. It operates within a temperature range of -40 to 85 degrees Celsius, making it suitable for various environmental conditions. This modulator is ideal for applications in wireless infrastructure, including CDMA, TDMA, LTE, and point-to-point wireless access systems.

Datasheet Summary
Powered by GS/AI

The TRF372017IRGZT is a high-performance quadrature modulator designed for applications requiring direct up-conversion from baseband to RF frequencies. It operates over a wide frequency range from 300 MHz to 4.8 GHz and integrates a low-noise PLL/VCO, which allows for a continuous tuning range. The device features a low phase noise of -132 dBc/Hz at 1 MHz offset and a low noise floor of -160 dBm/Hz, making it suitable for demanding wireless communication applications. The modulator provides a single-carrier WCDMA ACPR of 76 dBc at -8 dBm output power, with an OIP3 of 26 dBm and a P1dB of 11.5 dBm. It supports both internal and external local oscillator inputs and allows for internal DC offset adjustment for carrier cancellation. The device is controlled via a 3-wire SPI interface and includes a power-save mode to reduce power consumption while maintaining VCO lock for quick start-up. The TRF372017IRGZT is packaged in a compact 48-pin VQFN, suitable for integration into space-constrained designs. It operates within a temperature range of -40 to 85 degrees Celsius, making it suitable for various environmental conditions. This modulator is ideal for applications in wireless infrastructure, including CDMA, TDMA, LTE, and point-to-point wireless access systems.

Suppliers

Company
Product
Description
Supplier Links
TRF372017 300 MHz to 4.8GHz Quadrature Modulator with integrated wideband PLL/VCO - TRF372017IRGZT - Texas Instruments
Dallas, TX, United States
TRF372017 300 MHz to 4.8GHz Quadrature Modulator with integrated wideband PLL/VCO
TRF372017IRGZT
TRF372017 300 MHz to 4.8GHz Quadrature Modulator with integrated wideband PLL/VCO TRF372017IRGZT
300 MHz to 4.8GHz Quadrature Modulator with integrated wideband PLL/VCO 48-VQFN -40 to 85

300 MHz to 4.8GHz Quadrature Modulator with integrated wideband PLL/VCO 48-VQFN -40 to 85

Buy Now Datasheet
RF Modulators - 296-27805-2-ND - DigiKey
Thief River Falls, MN, United States
RF Modulators
296-27805-2-ND
RF Modulators 296-27805-2-ND
RF Modulator IC 300MHz ~ 4.8GHz 48-VFQFN Exposed Pad

RF Modulator IC 300MHz ~ 4.8GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Modulators - 296-27805-1-ND - DigiKey
Thief River Falls, MN, United States
RF Modulators
296-27805-1-ND
RF Modulators 296-27805-1-ND
RF Modulator IC 300MHz ~ 4.8GHz 48-VFQFN Exposed Pad

RF Modulator IC 300MHz ~ 4.8GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Modulators - 296-27805-6-ND - DigiKey
Thief River Falls, MN, United States
RF Modulators
296-27805-6-ND
RF Modulators 296-27805-6-ND
RF Modulator IC 300MHz ~ 4.8GHz 48-VFQFN Exposed Pad

RF Modulator IC 300MHz ~ 4.8GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
IQ modulators TRF372017IRGZT
300 MHz to 4.8GHz Quadrature Modulator with integrated wideband PLL/VCO

300 MHz to 4.8GHz Quadrature Modulator with integrated wideband PLL/VCO

Supplier's Site Datasheet
RF Modulators - TRF372017IRGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Modulators
TRF372017IRGZT
RF Modulators TRF372017IRGZT
RF Modulator IC 300MHz ~ 4.8GHz 48-VFQFN Exposed Pad

RF Modulator IC 300MHz ~ 4.8GHz 48-VFQFN Exposed Pad

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category I/Q Modulators and I/Q Demodulators I/Q Modulators and I/Q Demodulators I/Q Modulators and I/Q Demodulators I/Q Modulators and I/Q Demodulators
Product Number TRF372017IRGZT 296-27805-2-ND TRF372017IRGZT TRF372017IRGZT
Product Name TRF372017 300 MHz to 4.8GHz Quadrature Modulator with integrated wideband PLL/VCO RF Modulators IQ modulators RF Modulators
Product Type I & Q Modulator I & Q Modulator I & Q Modulator I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

TRF3722 Quadrature Modulator with Integrated PLL and VCO - TRF3722IRGZT - Texas Instruments
Specs
Product Type I & Q Modulator
Carrier Frequency 400 to 4100 MHz
View Details
4 suppliers
TRF3710 Integrated Direct Down-Conversion Receiver - TRF3710IRGZT - Texas Instruments
Specs
Product Type I & Q Demodulator
Carrier Frequency 0.6150 to 1.92 MHz
View Details
4 suppliers
TRF3705 300MHz to 4GHz Quadrature Modulator - TRF3705IRGET - Texas Instruments
Specs
Product Type I & Q Modulator
Carrier Frequency 300 to 4000 MHz
View Details
4 suppliers
TRF370315 350 MHz to 4.0 GHz Quadrature Modulator, 1.5V common-mode voltage - TRF370315IRGER - Texas Instruments
Specs
Product Type I & Q Modulator
Carrier Frequency 350 to 4000 MHz
View Details
5 suppliers