TRF372017 is a high-performance integrated IQ modulator with a PLL/VCO, designed for wireless infrastructure applications such as LTE, WCDMA, and GSM. It operates with an LO frequency range of 300 MHz to 4.8 GHz and features an OIP3 of 26 dBm and a P1dB of 11.5 dBm. The device includes an integer/fractional PLL with phase noise of -132 dBc/Hz at 1 MHz offset for a 2.3 GHz carrier. It is housed in a 48-pin VQFN package measuring 7.00 mm × 7.00 mm and operates from -40°C to 85°C.
300 MHz to 4.8GHz Quadrature Modulator with integrated wideband PLL/VCO 48-VQFN -40 to 85
RF Modulator IC 300MHz ~ 4.8GHz 48-VFQFN Exposed Pad
RF Modulator IC 300MHz ~ 4.8GHz 48-VFQFN Exposed Pad
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | I/Q Modulators and I/Q Demodulators | I/Q Modulators and I/Q Demodulators | I/Q Modulators and I/Q Demodulators |
| Product Number | TRF372017IRGZR | TRF372017IRGZR-ND | TRF372017IRGZR |
| Product Name | TRF372017 300 MHz to 4.8GHz Quadrature Modulator with integrated wideband PLL/VCO | RF Modulators | RF Modulators |
| Product Type | I & Q Modulator | I & Q Modulator | I & Q Modulator |