Automotive Catalog Unregulated 60 m-A Charge Pump Voltage Inverter 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 081693-TPS60403QDBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 250kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 60mA
Family Name: TPS60403-Q1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Purpose: Ratiometric
Maximum Input Voltage: 5.25V
Nominal Output Voltage (Min/Fixed): -Vin, 2Vin, Vin/2
Minimum Input Voltage: 1.8V
Alternative Parts (Cross-Reference): MAX829EUK+; MAX871EUK-T; MAX870EUK-T; MAX871EUK+T;
Introduction Date: August 10, 2011
ECCN: EAR99
Country of Origin: Taiwan, Thailand, Turkey
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Imaging, Video & Vision, Power Management, RF Communications, Portable Devices, Automotive
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 60mA SC-74A, SOT-753
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 60mA SC-74A, SOT-753
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 60mA SC-74A, SOT-753
Charge Pump IC, Inverting, -1.8V to -5.25V, 60mA, SOT-23-5 Product overview: TPS60403QDBVRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -1.8V, -5.25V, 60mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -1.8V, -5.25V, 60mA, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60403QDBVRQ1 can be used for catalog matching and distributor lookup.
CHRG PMP, INV, ADJ, 60MA, SOT23-5; Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:60mA; Fixed Output Voltage Nom.:-; Adjustable Output RoHS Compliant: Yes
IC REG CHARG PUMP INV 60MA SOT23
IC REG CHG PUMP INV 60MA SOT23
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 60mA SC-74A, SOT-753
IC REG CHARG PUMP INV 60MA SOT23
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS60403QDBVRQ1 | 081693-TPS60403QDBVRQ1 | 296-18036-2-ND | 739-TPS60403QDBVRQ1 | 28AH5930 | TPS60403QDBVRQ1 | TPS60403QDBVRQ1 | TPS60403QDBVRQ1 | TPS60403QDBVRQ1 |
| Product Name | TPS60403-Q1 Automotive Catalog Unregulated 60 m-A Charge Pump Voltage Inverter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60403QDBVRQ1 | Voltage Regulators - DC DC Switching Regulators | -1.8V -5.25V 60mA SOT-23 Voltage Regulator IC | Chrg Pmp, Inv, Adj, 60Ma, Sot23-5; Output Type Texas Instruments | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Charge Pump | |||||||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | Other; SOT-23 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Output Voltage | -1.8 to -5.25 volts | 2 volts | -5.25 volts | ||||||
| IOUT | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps |
| VIN | 1.8 to 5.25 volts | 5.25 volts | 1.8 to 5.25 volts | 5.25 volts | 1.8 to 5.25 volts |