Automotive Catalog Unregulated 60 m-A Charge Pump Voltage Inverter 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1272721-TPS60401QDBV
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Function: Ratiometric
Topology: Charge Pump
Output Configuration: Positive or Negative
Output Current: 60mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Family Part Number: TPS60401
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: -Vin, 2Vin, Vin/2
Switching Frequency: 20kHz
Voltage - Input (Minimum): 1.8V
Voltage - Input (Maximum): 5.25V
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 60mA SC-74A, SOT-753
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 60mA SC-74A, SOT-753
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 60mA SC-74A, SOT-753
Automotive 60mA Charge Pump Inverter, 1.8-5.25V In, -1.8 to -5.25V Out, SOT-23-5 Product overview: TPS60401QDBVRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60mA, 5.25V, -5.25V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 60mA, 5.25V, -5.25V, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60401QDBVRQ1 can be used for catalog matching and distributor lookup.
IC REG CHARG PUMP INV 60MA SOT23
IC REG CHG PUMP INV 60MA SOT23
IC REG CHARG PUMP INV 60MA SOT23
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 60mA SC-74A, SOT-753
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | Charge Pump Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS60401QDBVRQ1 | 1272721-TPS60401QDBVRQ1 | 296-29781-1-ND | 739-TPS60401QDBVRQ1 | TPS60401QDBVRQ1 | TPS60401QDBVRQ1 | TPS60401QDBVRQ1 | TPS60401QDBVRQ1 |
| Product Name | TPS60401-Q1 Automotive Catalog Unregulated 60 m-A Charge Pump Voltage Inverter | Electronic Wholesale - TPS60401QDBVRQ1 | Voltage Regulators - DC DC Switching Regulators | Automotive 60mA 5.25V -5.25V Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Charge Pump; Charge Pump | ||||||
| Package Type | Other; SOT-23 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Output Voltage | -1.8 to -5.25 volts | 2 volts | -5.25 volts | |||||
| IOUT | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps |
| VIN | 1.8 to 5.25 volts | 1.8 to 5.25 volts | 5.25 volts | 1.8 to 5.25 volts |