Texas Instruments TPS60311 Single-Cell to 3-V, 20mA Ultra-Low Quiescent Current Charge Pump TPS60311DGS

Description
Single-Cell to 3-V, 20mA Ultra-Low Quiescent Current Charge Pump 10-VSSOP
Request a Quote Datasheet
Description
Single-Cell to 3-V, 20mA Ultra-Low Quiescent Current Charge Pump 10-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS60311 Single-Cell to 3-V, 20mA Ultra-Low Quiescent Current Charge Pump - TPS60311DGS - Texas Instruments
Dallas, TX, United States
TPS60311 Single-Cell to 3-V, 20mA Ultra-Low Quiescent Current Charge Pump
TPS60311DGS
TPS60311 Single-Cell to 3-V, 20mA Ultra-Low Quiescent Current Charge Pump TPS60311DGS
Single-Cell to 3-V, 20mA Ultra-Low Quiescent Current Charge Pump 10-VSSOP

Single-Cell to 3-V, 20mA Ultra-Low Quiescent Current Charge Pump 10-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1317757-TPS60311DGS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1317757-TPS60311DGS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1317757-TPS60311DGS
Manufacturer: Texas Instruments Win Source Part Number: 1317757-TPS60311DGS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Tube Standard Package: 80 Mounting: Surface Mount Current - Output: 40mA, 20mA Output Type: Fixed Function: Ratiometric, Step-Up Topology: Charge Pump Frequency - Switching: 700kHz Number of Outputs: 2 Output Configuration: Positive Voltage - Input (Min): 0.9V Voltage - Input (Max): 1.8V Voltage - Output (Min/Fixed): 2Vin, 3V Synchronous Rectifier: No Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-34625-5,TPS60311 DGSG4-ND,TEXTISTPS60 311DGS,TPS60311DGS-N D,TPS60311DGSG4,2156 -TPS60311DGS Base Product Number: TPS60311 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317757-TPS60311DGS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Tube
Standard Package: 80
Mounting: Surface Mount
Current - Output: 40mA, 20mA
Output Type: Fixed
Function: Ratiometric, Step-Up
Topology: Charge Pump
Frequency - Switching: 700kHz
Number of Outputs: 2
Output Configuration: Positive
Voltage - Input (Min): 0.9V
Voltage - Input (Max): 1.8V
Voltage - Output (Min/Fixed): 2Vin, 3V
Synchronous Rectifier: No
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-34625-5,TPS60311DGSG4-ND,TEXTISTPS60311DGS,TPS60311DGS-ND,TPS60311DGSG4,2156-TPS60311DGS
Base Product Number: TPS60311
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-34625-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-34625-5-ND
Voltage Regulators - DC DC Switching Regulators 296-34625-5-ND
"Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Singapore, Singapore
20mA 3V 1.8V Voltage Regulator IC
739-TPS60311DGS
20mA 3V 1.8V Voltage Regulator IC 739-TPS60311DGS
20mA 3V Charge Pump IC, 1.8V In, 2 Out, VSSOP Product overview: TPS60311DGS from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA, 3V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20mA, 3V, 1.8V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60311DGS can be used for catalog matching and distributor lookup.

20mA 3V Charge Pump IC, 1.8V In, 2 Out, VSSOP Product overview: TPS60311DGS from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA, 3V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20mA, 3V, 1.8V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60311DGS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS60311DGS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS60311DGS
Voltage Regulators - DC DC Switching Regulators TPS60311DGS
Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS60311DGS - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS60311DGS
PMIC - Voltage Regulators - DC DC Switching Regulators TPS60311DGS
IC REG CHRG PUMP 2VIN/3V 10VSSOP

IC REG CHRG PUMP 2VIN/3V 10VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS60311DGS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS60311DGS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS60311DGS
IC REG CHARGE PUMP 2VIN 10VSSOP

IC REG CHARGE PUMP 2VIN 10VSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS60311DGS - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS60311DGS
Voltage Regulators - DC DC Switching Regulators TPS60311DGS
IC REG CHRG PUMP 2VIN/3V 10VSSOP

IC REG CHRG PUMP 2VIN/3V 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS60311DGS 1317757-TPS60311DGS 296-34625-5-ND 739-TPS60311DGS TPS60311DGS TPS60311DGS TPS60311DGS TPS60311DGS
Product Name TPS60311 Single-Cell to 3-V, 20mA Ultra-Low Quiescent Current Charge Pump Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators 20mA 3V 1.8V Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Charge Pump Boost
Package Type Other; VSSOP SSOP; Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; VSSOP Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Special Features Power Good Multiple Outputs; Synchronous Rectification Multiple Outputs Multiple Outputs
Output Voltage 3 volts 2 to 3 volts 3.6 volts 2 to ? volts 2 volts 2 volts
IOUT 0.0200 amps 0.0200 to 0.0400 amps 0.0200 amps 0.0400 to 0.0200 amps 0.0400 to 0.0200 amps 0.0400 to 0.0200 amps 0.0400 to 0.0200 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM2773 Low-Ripple 1.8V/1.6V Spread-Spectrum Switched Capacitor Step-Down Regulator - LM2773TL/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; DSBGA
Output Voltage 1.6 to 1.8 volts
View Details
9 suppliers
LM21212-2 2.95-5.5V, 12A, Voltage Mode Synchronous Point of Load Buck Regulator with Adjustable Frequency - LM21212MH-2/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
TPS60132 Regulated 5V high Efficiency Charge Pump DC/DC Converter - TPS60132PWPG4 - Texas Instruments
Specs
Configuration / Function Boost
Package Type Other; HTSSOP
Special Features Enable
View Details
5 suppliers
TPS60131 Regulated 5V high Efficiency Charge Pump DC/DC Converter - TPS60131PWPG4 - Texas Instruments
Specs
Configuration / Function Boost
Package Type Other; HTSSOP
Special Features Enable,Power Good
View Details
4 suppliers