Low-Ripple 1.8V/1.6V Spread-Spectrum Switched Capacitor Step-Down Regulator 9-DSBGA
Switched Capacitor Regulator, Voltage-mode, 0.3A, 1150kHz Switching Freq-Max, PBGA9
Switched Capacitor Regulator, Voltage-mode, 0.3A, 1150kHz Switching Freq-Max, PBGA9
Manufacturer: Texas Instruments
Win Source Part Number: 1053355-LM2773TL/NOP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Charge Pump
Frequency - Switching: 1.15MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 9-uSMD
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.6V, 1.8V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Charge Pump Switching Regulator IC Positive Programmable 1.6V, 1.8V 1 Output 300mA 9-WFBGA, DSBGA
Charge Pump Switching Regulator IC Positive Programmable 1.6V, 1.8V 1 Output 300mA 9-WFBGA, DSBGA
Charge Pump Switching Regulator IC Positive Programmable 1.6V, 1.8V 1 Output 300mA 9-WFBGA, DSBGA
IC REG CHARG PUMP PROG 9USMD
Charge Pump Switching Regulator IC Positive Programmable 1.6V, 1.8V 1 Output 300mA 9-WFBGA, DSBGA
IC REG CHARG PUMP PROG 9USMD
IC REG CHARG PUMP PROG 9USMD
Switching Voltage Regulators Low-Ripple 1.8V/1.6V Spread-Spectrum Switched Capacitor Step-Down Regulator 9-DSBGA -30 to 85
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2773TL/NOPB | LM2773TL/NOPB | 1053355-LM2773TL/NOPB | 296-LM2773TL/NOPBTR-ND | LM2773TL/NOPB | LM2773TL/NOPB | LM2773TL/NOPB | LM2773TL/NOPB | LM2773TL/NOPB |
| Product Name | LM2773 Low-Ripple 1.8V/1.6V Spread-Spectrum Switched Capacitor Step-Down Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2773TL/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Configuration / Function | Buck | Charge Pump | Buck | ||||||
| Package Type | Other; DSBGA | Other; DSBGA9 | Other; 9-uSMD | Other; 9-WFBGA, DSBGA | Other; 9-WFBGA, DSBGA | Other; 9-WFBGA, DSBGA | |||
| Output Voltage | 1.6 to 1.8 volts | 1.6 to 1.8 volts | 1.6 to 1.8 volts | 1.6 volts | 1.6 to ? volts | 1.6 volts | |||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | ||
| VIN | 2.5 to 5.5 volts | 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | 2.5 to 5.5 volts |