Texas Instruments TPS60303 Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump TPS60303DGSR

Description
Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS60303 Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump - TPS60303DGSR - Texas Instruments
Dallas, TX, United States
TPS60303 Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump
TPS60303DGSR
TPS60303 Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump TPS60303DGSR
Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump 10-VSSOP -40 to 85

Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump 10-VSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60303DGSR - 798018-TPS60303DGSR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60303DGSR
798018-TPS60303DGSR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60303DGSR 798018-TPS60303DGSR
Manufacturer: Texas Instruments Win Source Part Number: 798018-TPS60303DGSR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Fixed Function: Ratiometric, Step-Up Topology: Charge Pump Frequency - Switching: 700kHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 40mA, 20mA Family Name: TPS60303 Output Voltage: 2Vin, 3V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-VSSOP Input Voltage MIN: 0.9V Voltage Input MAX: 1.8V Alternative Parts (Cross-Reference): TPS60303DGSRG4; TPS60303DGSG4 ; TPS60303DGS; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798018-TPS60303DGSR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Fixed
Function: Ratiometric, Step-Up
Topology: Charge Pump
Frequency - Switching: 700kHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 40mA, 20mA
Family Name: TPS60303
Output Voltage: 2Vin, 3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-VSSOP
Input Voltage MIN: 0.9V
Voltage Input MAX: 1.8V
Alternative Parts (Cross-Reference): TPS60303DGSRG4; TPS60303DGSG4 ; TPS60303DGS;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3V 20mA Voltage Regulator IC
739-TPS60303DGSR
3V 20mA Voltage Regulator IC 739-TPS60303DGSR
2-Output 3V 20mA Charge Pump IC, VSSOP, High Efficiency Product overview: TPS60303DGSR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 20mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 20mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60303DGSR can be used for catalog matching and distributor lookup.

2-Output 3V 20mA Charge Pump IC, VSSOP, High Efficiency Product overview: TPS60303DGSR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 20mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 20mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60303DGSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-13413-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-13413-2-ND
Voltage Regulators - DC DC Switching Regulators 296-13413-2-ND
"Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS60303DGSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS60303DGSR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS60303DGSR
IC REG CHARGE PUMP 2VIN 10VSSOP

IC REG CHARGE PUMP 2VIN 10VSSOP

Supplier's Site
IC REG SWTCHD CAP 2VIN/3V 10MSOP - 815-TPS60303DGSR - Utmel Electronic Limited
Hong Kong, China
IC REG SWTCHD CAP 2VIN/3V 10MSOP
815-TPS60303DGSR
IC REG SWTCHD CAP 2VIN/3V 10MSOP 815-TPS60303DGSR
IC REG SWTCHD CAP 2VIN/3V 10MSOP

IC REG SWTCHD CAP 2VIN/3V 10MSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS60303DGSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS60303DGSR
Voltage Regulators - DC DC Switching Regulators TPS60303DGSR
Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS60303DGSR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS60303DGSR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS60303DGSR
IC REG CHRG PUMP 2VIN/3V 10VSSOP

IC REG CHRG PUMP 2VIN/3V 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS60303DGSR 798018-TPS60303DGSR 739-TPS60303DGSR 296-13413-2-ND TPS60303DGSR 815-TPS60303DGSR TPS60303DGSR TPS60303DGSR
Product Name TPS60303 Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60303DGSR 3V 20mA Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators IC REG SWTCHD CAP 2VIN/3V 10MSOP Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Charge Pump
Package Type Other; VSSOP SSOP; Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Other; VSSOP Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Special Features Enable,Power Good Multiple Outputs; Synchronous Rectification Multiple Outputs
Output Voltage 3 volts 2 to 3 volts 3 volts 2 to 3 volts 3.6 volts 2 to ? volts
IOUT 0.0400 amps 0.0400 to 0.0200 amps 0.0200 amps 0.0200 to 0.0400 amps 0.0200 amps 0.0400 to 0.0200 amps 0.0400 to 0.0200 amps
Unlock Full Specs
to access all available technical data

Similar Products

REG711-25 50mA Switched-Cap DC/DC Converter - REG711EA-2.5/250G4 - Texas Instruments
Specs
Configuration / Function Buck-Boost
Package Type Other; VSSOP
Special Features Enable
View Details
LM20123 2.95-5.5V, 3A, Current Mode Synchronous Buck Regulator with Optional Automotive Grade - LM20123MHE/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
TPS60131 Regulated 5V high Efficiency Charge Pump DC/DC Converter - TPS60131PWPRG4 - Texas Instruments
Specs
Configuration / Function Boost
Package Type Other; HTSSOP
Special Features Enable,Power Good
View Details
6 suppliers
TPS60205 Regulated 3.3-V Low Ripple Charge Pump with Power Good Indicator - TPS60205DGS - Texas Instruments
Specs
Configuration / Function Boost
Package Type Other; VSSOP
Special Features Frequency Synchronization,Enable,Power Good
View Details
6 suppliers