Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump 10-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272717-TPS60302DGS
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Function: Ratiometric, Step-Up
Topology: Charge Pump
Number of Outputs: 2
Output Current: 40mA, 20mA
Categories: Integrated Circuits
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: TPS60302
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2Vin, 3.3V
Switching Frequency: 700kHz
Voltage - Input (Minimum): 0.9V
Voltage - Input (Maximum): 1.8V
"Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3.3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
3.3V Dual Output Charge Pump, 20mA, 1.8V In, VSSOP Product overview: TPS60302DGS from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, 20mA, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.3V, 20mA, 1.8V, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60302DGS can be used for catalog matching and distributor lookup.
IC REG CHARGE PUMP 2VIN 10VSSOP
Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3.3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG CHARGE PUMP DL 10VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS60302DGS | 1272717-TPS60302DGS | TPS60302DGS-ND | 739-TPS60302DGS | TPS60302DGS | TPS60302DGS | TPS60302DGS |
| Product Name | TPS60302 Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60302DGS | Voltage Regulators - DC DC Switching Regulators | Dual 3.3V 20mA 1.8V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Charge Pump | |||||
| Package Type | Other; VSSOP | SSOP; Other; 10-TFSOP, 10-MSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; VSSOP | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Enable,Power Good | Multiple Outputs | Multiple Outputs | ||||
| Output Voltage | 3.3 volts | 2 to 3.3 volts | 2 to 3.3 volts | 3.3 volts | 2 volts | 2 to ? volts | |
| IOUT | 0.0400 amps | 0.0400 to 0.0200 amps | 0.0200 to 0.0400 amps | 0.0200 amps | 0.0400 to 0.0200 amps | 0.0400 to 0.0200 amps | 0.0400 to 0.0200 amps |