Switched Capacitor Voltage Converter 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 019516-LMC7660IMX/NO
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 10kHz
Number of Outputs: 1
Synchronous Rectifier: No
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Purpose: Ratiometric
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): -Vin
Minimum Input Voltage: 1.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Charge Pump INV/STPUP/STPDN -1.5V to -10V 50mA 8-Pin SOIC T/R Product overview: LMC7660IMX/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -1.5V, -10V, 50mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -1.5V, -10V, 50mA, SOIC, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LMC7660IMX/NOPB can be used for catalog matching and distributor lookup.
"Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 8-SOIC (0.154"", 3.90mm Width)"
"Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 8-SOIC (0.154"", 3.90mm Width)"
"Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 8-SOIC (0.154"", 3.90mm Width)"
IC REG CHARGE PUMP INV 8SOIC
IC REG CHARGE PUMP INV 8SOIC
IC REG CHARGE PUMP INV 8SOIC
Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 8-SOIC (0.154", 3.90mm Width)
Switching Voltage Regulators SWITCHED CAPACITOR VOLTAGE CONVERTER
DC-DC CHARGE PUMP, INVERTING, SOIC-8; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:10V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:-; Fixed Output Voltage Nom.:-; Adjustable Output Voltage RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | LMC7660IMX/NOPB | 019516-LMC7660IMX/NOPB | 739-LMC7660IMX/NOPB | LMC7660IMX/NOPBCT-ND | LMC7660IMX/NOPB | LMC7660IMX/NOPB | LMC7660IMX/NOPB | LMC7660IMX/NOPB | LMC7660IMX/NOPB | 17AH9110 |
| Product Name | LMC7660 Switched Capacitor Voltage Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMC7660IMX/NOPB | -1.5V -10V 50mA SOIC Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Dc-Dc Charge Pump, Inverting, Soic-8; Output Type Texas Instruments |
| Configuration / Function | Buck-Boost | Charge Pump | ||||||||
| Package Type | Other; PDIP,SOIC | SOIC; Other; 8-SOIC | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | Other; SOIC | ||
| Output Voltage Type | Fixed; Fixed | Fixed; Adjustable / Variable | Fixed | Fixed | Fixed; Fixed | Adjustable / Variable | ||||
| Life Cycle Stage | Maturity; Active | Active | Active | |||||||
| Special Features | Multiple Outputs; Synchronous Rectification |