Texas Instruments TPS60243 170 uVrms Zero-Ripple Switched Cap Boost Converter With Fixed 3V Output For VCO Supply TPS60243DGKT

Description
170 uVrms Zero-Ripple Switched Cap Boost Converter With Fixed 3V Output For VCO Supply 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
170 uVrms Zero-Ripple Switched Cap Boost Converter With Fixed 3V Output For VCO Supply 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS60243 170 uVrms Zero-Ripple Switched Cap Boost Converter With Fixed 3V Output For VCO Supply - TPS60243DGKT - Texas Instruments
Dallas, TX, United States
TPS60243 170 uVrms Zero-Ripple Switched Cap Boost Converter With Fixed 3V Output For VCO Supply
TPS60243DGKT
TPS60243 170 uVrms Zero-Ripple Switched Cap Boost Converter With Fixed 3V Output For VCO Supply TPS60243DGKT
170 uVrms Zero-Ripple Switched Cap Boost Converter With Fixed 3V Output For VCO Supply 8-VSSOP -40 to 85

170 uVrms Zero-Ripple Switched Cap Boost Converter With Fixed 3V Output For VCO Supply 8-VSSOP -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS60243DGKTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS60243DGKTCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS60243DGKTCT-ND
"Charge Pump Switching Regulator IC Positive Fixed 3V 1 Output 25mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Charge Pump Switching Regulator IC Positive Fixed 3V 1 Output 25mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS60243DGKTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS60243DGKTTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS60243DGKTTR-ND
"Charge Pump Switching Regulator IC Positive Fixed 3V 1 Output 25mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Charge Pump Switching Regulator IC Positive Fixed 3V 1 Output 25mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS60243DGKTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS60243DGKTDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS60243DGKTDKR-ND
IC REG CHARG PUMP 3V 25MA 8VSSOP

IC REG CHARG PUMP 3V 25MA 8VSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60243DGKT - 1272708-TPS60243DGKT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60243DGKT
1272708-TPS60243DGKT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60243DGKT 1272708-TPS60243DGKT
Manufacturer: Texas Instruments Win Source Part Number: 1272708-TPS60243DGKT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Fixed Function: Step-Up/Step-Down Topology: Charge Pump Frequency - Switching: 160kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 25mA Family Name: TPS60243 Output Voltage: 3V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 8-VSSOP Input Voltage MIN: 1.8V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): XC9802B303KR-G; XC9801B283KR; XC9802B283KR-G; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272708-TPS60243DGKT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Fixed
Function: Step-Up/Step-Down
Topology: Charge Pump
Frequency - Switching: 160kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 25mA
Family Name: TPS60243
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 8-VSSOP
Input Voltage MIN: 1.8V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): XC9802B303KR-G; XC9801B283KR; XC9802B283KR-G;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS60243DGKT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS60243DGKT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS60243DGKT
IC REG CHARG PUMP 3V 25MA 8VSSOP

IC REG CHARG PUMP 3V 25MA 8VSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS60243DGKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS60243DGKT
Voltage Regulators - DC DC Switching Regulators TPS60243DGKT
Charge Pump Switching Regulator IC Positive Fixed 3V 1 Output 25mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Charge Pump Switching Regulator IC Positive Fixed 3V 1 Output 25mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS60243DGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS60243DGKT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS60243DGKT
IC REG CHRG PUMP 3V 25MA 8VSSOP

IC REG CHRG PUMP 3V 25MA 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS60243DGKT 296-TPS60243DGKTCT-ND 1272708-TPS60243DGKT TPS60243DGKT TPS60243DGKT TPS60243DGKT
Product Name TPS60243 170 uVrms Zero-Ripple Switched Cap Boost Converter With Fixed 3V Output For VCO Supply Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60243DGKT PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Charge Pump
Package Type Other; VSSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 3 volts 3 volts 3 volts 3 to ? volts 3 volts
IOUT 0.0250 amps 0.0250 amps 0.0250 amps 0.0250 amps 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data