Texas Instruments TPS60500 250-mA Adjustable (0.8V-3.3V) High-Efficiency Step-Down Charge Pump TPS60500DGSR

Description
250-mA Adjustable (0.8V-3.3V) High-Efficiency Step-Down Charge Pump 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
250-mA Adjustable (0.8V-3.3V) High-Efficiency Step-Down Charge Pump 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS60500 250-mA Adjustable (0.8V-3.3V) High-Efficiency Step-Down Charge Pump - TPS60500DGSR - Texas Instruments
Dallas, TX, United States
TPS60500 250-mA Adjustable (0.8V-3.3V) High-Efficiency Step-Down Charge Pump
TPS60500DGSR
TPS60500 250-mA Adjustable (0.8V-3.3V) High-Efficiency Step-Down Charge Pump TPS60500DGSR
250-mA Adjustable (0.8V-3.3V) High-Efficiency Step-Down Charge Pump 10-VSSOP -40 to 85

250-mA Adjustable (0.8V-3.3V) High-Efficiency Step-Down Charge Pump 10-VSSOP -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-17015-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-17015-6-ND
Voltage Regulators - DC DC Switching Regulators 296-17015-6-ND
"Charge Pump Switching Regulator IC Positive Adjustable 0.8V 1 Output 250mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Charge Pump Switching Regulator IC Positive Adjustable 0.8V 1 Output 250mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-17015-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-17015-1-ND
Voltage Regulators - DC DC Switching Regulators 296-17015-1-ND
"Charge Pump Switching Regulator IC Positive Adjustable 0.8V 1 Output 250mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Charge Pump Switching Regulator IC Positive Adjustable 0.8V 1 Output 250mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-17015-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-17015-2-ND
Voltage Regulators - DC DC Switching Regulators 296-17015-2-ND
"Charge Pump Switching Regulator IC Positive Adjustable 0.8V 1 Output 250mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Charge Pump Switching Regulator IC Positive Adjustable 0.8V 1 Output 250mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Singapore, Singapore
0.8V 3.3V 250mA Voltage Regulator IC
739-TPS60500DGSR
0.8V 3.3V 250mA Voltage Regulator IC 739-TPS60500DGSR
Charge Pump 0.8V-3.3V 250mA VSSOP Product overview: TPS60500DGSR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8V, 3.3V, 250mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 3.3V, 250mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60500DGSR can be used for catalog matching and distributor lookup.

Charge Pump 0.8V-3.3V 250mA VSSOP Product overview: TPS60500DGSR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8V, 3.3V, 250mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 3.3V, 250mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60500DGSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60500DGSR - 034218-TPS60500DGSR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60500DGSR
034218-TPS60500DGSR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60500DGSR 034218-TPS60500DGSR
Manufacturer: Texas Instruments Win Source Part Number: 034218-TPS60500DGSR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Charge Pump Frequency - Switching: 800kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 250mA Family Name: TPS60500 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSSOP Purpose: Step-Down Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 3.3V Minimum Input Voltage: 1.8V Alternative Parts (Cross-Reference): TPS60500DGSRG4; TPS60500DGSG4; TPS60500DGS; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Thailand, China, Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 034218-TPS60500DGSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Charge Pump
Frequency - Switching: 800kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 250mA
Family Name: TPS60500
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSSOP
Purpose: Step-Down
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 3.3V
Minimum Input Voltage: 1.8V
Alternative Parts (Cross-Reference): TPS60500DGSRG4; TPS60500DGSG4; TPS60500DGS;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Thailand, China, Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS60500DGSR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS60500DGSR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS60500DGSR
IC REG CHARGE PUMP ADJ 10VSSOP

IC REG CHARGE PUMP ADJ 10VSSOP

Supplier's Site Datasheet
Buck, Chrgpump, 0.25A, Adj, 10Msop; Output Type Texas Instruments - 29AH8150 - Newark, An Avnet Company
Chicago, IL, United States
Buck, Chrgpump, 0.25A, Adj, 10Msop; Output Type Texas Instruments
29AH8150
Buck, Chrgpump, 0.25A, Adj, 10Msop; Output Type Texas Instruments 29AH8150
BUCK, CHRGPUMP, 0.25A, ADJ, 10MSOP; Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:6.5V; DC / DC Converter IC Case:VSSOP; No. of Pins:10Pins; Output Current:250mA; Fixed Output Voltage Nom.:-; Adjustable Output RoHS Compliant: Yes

BUCK, CHRGPUMP, 0.25A, ADJ, 10MSOP; Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:6.5V; DC / DC Converter IC Case:VSSOP; No. of Pins:10Pins; Output Current:250mA; Fixed Output Voltage Nom.:-; Adjustable Output RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS60500DGSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS60500DGSR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS60500DGSR
IC REG CHARGE PUMP ADJ 10VSSOP

IC REG CHARGE PUMP ADJ 10VSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS60500DGSR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS60500DGSR
Voltage Regulators - DC DC Switching Regulators TPS60500DGSR
IC REG CHARGE PUMP ADJ 10VSSOP

IC REG CHARGE PUMP ADJ 10VSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS60500DGSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS60500DGSR
Voltage Regulators - DC DC Switching Regulators TPS60500DGSR
Charge Pump Switching Regulator IC Positive Adjustable 0.8V 1 Output 250mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Charge Pump Switching Regulator IC Positive Adjustable 0.8V 1 Output 250mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS60500DGSR 296-17015-6-ND 739-TPS60500DGSR 034218-TPS60500DGSR TPS60500DGSR 29AH8150 TPS60500DGSR TPS60500DGSR TPS60500DGSR
Product Name TPS60500 250-mA Adjustable (0.8V-3.3V) High-Efficiency Step-Down Charge Pump Voltage Regulators - DC DC Switching Regulators 0.8V 3.3V 250mA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60500DGSR PMIC - Voltage Regulators - DC DC Switching Regulators Buck, Chrgpump, 0.25A, Adj, 10Msop; Output Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Charge Pump Buck
Package Type Other; VSSOP Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; VSSOP SSOP; Other; 10-VSSOP Other; VSSOP Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Output Voltage 0.8000 to 3.3 volts 0.8000 to 3.3 volts 3.3 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 to 3.3 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
VIN 1.8 to 6.5 volts 1.8 to 6.5 volts 6.5 volts 6.5 volts 1.8 to 6.5 volts
Unlock Full Specs
to access all available technical data