Texas Instruments TPS60201 Regulated 3.3-V Low Ripple Charge Pump With Power Good Indicator TPS60201DGS

Description
Regulated 3.3-V Low Ripple Charge Pump With Power Good Indicator 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
Regulated 3.3-V Low Ripple Charge Pump With Power Good Indicator 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS60201 Regulated 3.3-V Low Ripple Charge Pump With Power Good Indicator - TPS60201DGS - Texas Instruments
Dallas, TX, United States
TPS60201 Regulated 3.3-V Low Ripple Charge Pump With Power Good Indicator
TPS60201DGS
TPS60201 Regulated 3.3-V Low Ripple Charge Pump With Power Good Indicator TPS60201DGS
Regulated 3.3-V Low Ripple Charge Pump With Power Good Indicator 10-VSSOP -40 to 85

Regulated 3.3-V Low Ripple Charge Pump With Power Good Indicator 10-VSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60201DGS - 1272701-TPS60201DGS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60201DGS
1272701-TPS60201DGS
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60201DGS 1272701-TPS60201DGS
Manufacturer: Texas Instruments Win Source Part Number: 1272701-TPS60201DGS Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Fixed Function: Step-Up Topology: Charge Pump Frequency - Switching: 300kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 100mA Family Name: TPS60201 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP Input Voltage MIN: 1.6V Voltage Input MAX: 3.6V Alternative Parts (Cross-Reference): MAX679C/D+; LTC1754ES6-3.3; MAX679C/D; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272701-TPS60201DGS
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Fixed
Function: Step-Up
Topology: Charge Pump
Frequency - Switching: 300kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 100mA
Family Name: TPS60201
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSSOP
Input Voltage MIN: 1.6V
Voltage Input MAX: 3.6V
Alternative Parts (Cross-Reference): MAX679C/D+; LTC1754ES6-3.3; MAX679C/D;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-10956-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-10956-5-ND
Voltage Regulators - DC DC Switching Regulators 296-10956-5-ND
"Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Singapore, Singapore
3.3V 100mA Voltage Regulator IC
739-TPS60201DGS
3.3V 100mA Voltage Regulator IC 739-TPS60201DGS
Regulated 3.3V 100mA, low ripple charge pump with power good indicator 10-VSSOP -40 to 85 Product overview: TPS60201DGS from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60201DGS can be used for catalog matching and distributor lookup.

Regulated 3.3V 100mA, low ripple charge pump with power good indicator 10-VSSOP -40 to 85 Product overview: TPS60201DGS from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60201DGS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS60201DGS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS60201DGS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS60201DGS
IC REG CHARGE PUMP 3.3V 10VSSOP

IC REG CHARGE PUMP 3.3V 10VSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS60201DGS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS60201DGS
Voltage Regulators - DC DC Switching Regulators TPS60201DGS
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS60201DGS 1272701-TPS60201DGS 296-10956-5-ND 739-TPS60201DGS TPS60201DGS TPS60201DGS
Product Name TPS60201 Regulated 3.3-V Low Ripple Charge Pump With Power Good Indicator PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60201DGS Voltage Regulators - DC DC Switching Regulators 3.3V 100mA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Charge Pump
Package Type Other; VSSOP SSOP; Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; VSSOP Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Special Features Frequency Synchronization,Enable,Power Good Multiple Outputs; Synchronous Rectification
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data