Texas Instruments TPS60151 140mA, 5V Charge Pump in 2x2 QFN TPS60151DRVR

Description
140mA, 5V Charge Pump in 2x2 QFN 6-SON -40 to 85
Request a Quote Datasheet
Description
140mA, 5V Charge Pump in 2x2 QFN 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS60151 140mA, 5V Charge Pump in 2x2 QFN - TPS60151DRVR - Texas Instruments
Dallas, TX, United States
TPS60151 140mA, 5V Charge Pump in 2x2 QFN
TPS60151DRVR
TPS60151 140mA, 5V Charge Pump in 2x2 QFN TPS60151DRVR
140mA, 5V Charge Pump in 2x2 QFN 6-SON -40 to 85

140mA, 5V Charge Pump in 2x2 QFN 6-SON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60151DRVR - 034203-TPS60151DRVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60151DRVR
034203-TPS60151DRVR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60151DRVR 034203-TPS60151DRVR
Manufacturer: Texas Instruments Win Source Part Number: 034203-TPS60151DRVR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 1.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 140mA Family Name: TPS60151 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (2x2) Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2.7V Alternative Parts (Cross-Reference): LTC3204EDC-5#TRMPBF; LTC3204EDC-5#TR; LTC3204BEDC-5#TRPBF; LTC3204EDC-5#PBF; Introduction Date: June 01, 2009 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 034203-TPS60151DRVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 140mA
Family Name: TPS60151
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): LTC3204EDC-5#TRMPBF; LTC3204EDC-5#TR; LTC3204BEDC-5#TRPBF; LTC3204EDC-5#PBF;
Introduction Date: June 01, 2009
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
140mA 5V 5.5V Voltage Regulator IC
739-TPS60151DRVR
140mA 5V 5.5V Voltage Regulator IC 739-TPS60151DRVR
140mA 5V Charge Pump DC/DC Controller, 2.7-5.5V In, SON Product overview: TPS60151DRVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140mA, 5V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 140mA, 5V, 5.5V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60151DRVR can be used for catalog matching and distributor lookup.

140mA 5V Charge Pump DC/DC Controller, 2.7-5.5V In, SON Product overview: TPS60151DRVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140mA, 5V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 140mA, 5V, 5.5V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60151DRVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-25279-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-25279-2-ND
Voltage Regulators - DC DC Switching Regulators 296-25279-2-ND
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 140mA 6-WDFN Exposed Pad

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 140mA 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-25279-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-25279-1-ND
Voltage Regulators - DC DC Switching Regulators 296-25279-1-ND
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 140mA 6-WDFN Exposed Pad

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 140mA 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-25279-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-25279-6-ND
Voltage Regulators - DC DC Switching Regulators 296-25279-6-ND
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 140mA 6-WDFN Exposed Pad

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 140mA 6-WDFN Exposed Pad

Buy Now Datasheet
Dc-Dc Converter, Boost, 1.5Mhz, Son-6; Output Type Texas Instruments - 29AH8147 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Boost, 1.5Mhz, Son-6; Output Type Texas Instruments
29AH8147
Dc-Dc Converter, Boost, 1.5Mhz, Son-6; Output Type Texas Instruments 29AH8147
DC-DC CONVERTER, BOOST, 1.5MHZ, SON-6; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:140mA; Fixed Output Voltage Nom.:5V; Adjustable Output VoltageRoHS Compliant: Yes

DC-DC CONVERTER, BOOST, 1.5MHZ, SON-6; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:140mA; Fixed Output Voltage Nom.:5V; Adjustable Output VoltageRoHS Compliant: Yes

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS60151DRVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS60151DRVR
Voltage Regulators - DC DC Switching Regulators TPS60151DRVR
IC REG CHARGE PUMP 5V 140MA 6SON

IC REG CHARGE PUMP 5V 140MA 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS60151DRVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS60151DRVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS60151DRVR
IC REG CHRG PUMP 5V 140MA 6WSON

IC REG CHRG PUMP 5V 140MA 6WSON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS60151DRVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS60151DRVR
Voltage Regulators - DC DC Switching Regulators TPS60151DRVR
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 140mA 6-WDFN Exposed Pad

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 140mA 6-WDFN Exposed Pad

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS60151DRVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS60151DRVR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS60151DRVR
IC REG CHARGE PUMP 5V 140MA 6SON

IC REG CHARGE PUMP 5V 140MA 6SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS60151DRVR 034203-TPS60151DRVR 739-TPS60151DRVR 296-25279-2-ND 29AH8147 TPS60151DRVR TPS60151DRVR TPS60151DRVR TPS60151DRVR
Product Name TPS60151 140mA, 5V Charge Pump in 2x2 QFN PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60151DRVR 140mA 5V 5.5V Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators Dc-Dc Converter, Boost, 1.5Mhz, Son-6; Output Type Texas Instruments Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Charge Pump Boost
Package Type Other; SON Other; 6-SON (2x2) Other; SON Other; 6-WDFN Exposed Pad Other; SON Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts 5 to ? volts
IOUT 0.1400 amps 0.1400 amps 0.1400 amps 0.1400 amps 0.1400 amps 0.1400 amps 0.1400 amps 0.1400 amps 0.1400 amps
Unlock Full Specs
to access all available technical data

Similar Products

REG71050 60-mA, 5.0-V, Buck/Boost Charge Pump in ThinSOT-23 - REG71050DDCRG4 - Texas Instruments
Specs
Configuration / Function Buck-Boost
Package Type Other; SON,SOT
Special Features Enable
View Details
7 suppliers
LM20125 2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Optional Automotive Grade - LM20125MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
LM20333 4.5-36V, 3A Current Mode Synchronous Buck Regulator with Frequency Synchronization - LM20333MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
7 suppliers
LM20145-Q1 Automotive Grade 2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20145QMH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
6 suppliers