Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TPS3431SDRBR TPS3431SDRBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 848540-TPS3431SDRBR Features: IC Package: Reel - TR Family Name: TPS3431 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS3431SDRBR-ND, 296-51909-2, 296-51909-1, 296-51909-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 848540-TPS3431SDRBR Features: IC Package: Reel - TR Family Name: TPS3431 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS3431SDRBR-ND, 296-51909-2, 296-51909-1, 296-51909-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TPS3431SDRBR - 848540-TPS3431SDRBR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TPS3431SDRBR
848540-TPS3431SDRBR
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TPS3431SDRBR 848540-TPS3431SDRBR
Manufacturer: Texas Instruments Win Source Part Number: 848540-TPS3431SDRBR Features: IC Package: Reel - TR Family Name: TPS3431 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS3431SDRBR-ND, 296-51909-2, 296-51909-1, 296-51909-6

Manufacturer: Texas Instruments
Win Source Part Number: 848540-TPS3431SDRBR
Features: IC
Package: Reel - TR
Family Name: TPS3431
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS3431SDRBR-ND, 296-51909-2, 296-51909-1, 296-51909-6

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - TPS3431SDRBR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
TPS3431SDRBR
Clock/Timing - Programmable Timers and Oscillators TPS3431SDRBR
IC OSC WATCHDOG 8VSON

IC OSC WATCHDOG 8VSON

Supplier's Site Datasheet
Programmable Timers and Oscillators - TPS3431SDRBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
TPS3431SDRBR
Programmable Timers and Oscillators TPS3431SDRBR
Watchdog Circuit IC 8-SON (3x3)

Watchdog Circuit IC 8-SON (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 848540-TPS3431SDRBR TPS3431SDRBR TPS3431SDRBR
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TPS3431SDRBR Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - TLC551CP - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 1.8 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Crystal Oscillators - 7960479P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor DIP-14
Features / Standards RoHS
View Details
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details