Stereo 2-W Audio Power Amp with 4 Selectable Gain Settings and MUX Control 24-HTSSOP -40 to 85
IC AMP AB STEREO 2.6W 24HTSSOP
Amplifier IC 2-Channel (Stereo) Class AB 24-HTSSOP
Amplifier IC 2-Channel (Stereo) Class AB 24-HTSSOP
IC AMP AB STEREO 2.6W 24HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 099659-TPA0312PWPR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2.6W x 2 @ 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP
Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | DigiKey | Lingto Electronic Limited | Win Source Electronics | |
---|---|---|---|---|---|---|
Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
Product Number | TPA0312PWPR | TPA0312PWPR | TPA0312PWPR | TPA0312PWPR-ND | TPA0312PWPR | 099659-TPA0312PWPR |
Product Name | TPA0312 Stereo 2-W Audio Power Amp with 4 Selectable Gain Settings and MUX Control | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Linear - Linear - Amplifiers - Audio - TPA0312PWPR |
RoHS Compliant | RoHS | RoHS | ||||
Supply Voltage (VS) | 5.5 to 4.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
Package Type | 24-PowerTSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 24-PowerTSSOP (0.173\", 4.40mm Width) | 24-PowerTSSOP (0.173", 4.40mm Width) | SSOP; SOP; TSSOP; 24-HTSSOP | ||
Life Cycle Stage | Removed |