Texas Instruments Interface Transceiver IC TP13057BDWR

Description
A-LAW, PCM CODEC, PDSO16 Product overview: TP13057BDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP13057BDWR can be used for catalog matching and distributor lookup.
Request a Quote
Description
A-LAW, PCM CODEC, PDSO16 Product overview: TP13057BDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP13057BDWR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
716-TP13057BDWR
Interface Transceiver IC 716-TP13057BDWR
A-LAW, PCM CODEC, PDSO16 Product overview: TP13057BDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP13057BDWR can be used for catalog matching and distributor lookup.

A-LAW, PCM CODEC, PDSO16 Product overview: TP13057BDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP13057BDWR can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - CODECs - TP13057BDWR - 1013393-TP13057BDWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TP13057BDWR
1013393-TP13057BDWR
Interface - Interface - CODECs - TP13057BDWR 1013393-TP13057BDWR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013393-TP13057BDWR Mounting: SMD (SMT) Interface: Serial Number of A/D Converters: 1 Number of D/A Converters: 2 Categories: Interface - CODECs Case / Package: SOIC Alternative Parts (Cross-Reference): MCP41010-I/SN; SST25VF016B-50-4I-S2 AF; 24LC08B-I/SN; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013393-TP13057BDWR
Mounting: SMD (SMT)
Interface: Serial
Number of A/D Converters: 1
Number of D/A Converters: 2
Categories: Interface - CODECs
Case / Package: SOIC
Alternative Parts (Cross-Reference): MCP41010-I/SN; SST25VF016B-50-4I-S2AF; 24LC08B-I/SN;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 716-TP13057BDWR 1013393-TP13057BDWR
Product Name Interface Transceiver IC Interface - Interface - CODECs - TP13057BDWR
Device Type Transceiver Sensor Interface; Storage Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface Transceiver IC - 722-SI2493-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers
Human Machine Interface (HMI) - 762-3000 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - CODECs - AD1835AASZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details