Texas Instruments Interface - Interface - CODECs - TLVAIC12KIRHBRG4 TLVAIC12KIRHBRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100211-TLVAIC12KIRH BRG4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Interface: 2-Wire, I2C, Serial Weight: 71.809342 mg Number of A/D Converters: 1 Number of Pins: 32 Resolution: 2 B Number of D/A Converters: 1 Categories: Interface - CODECs Case / Package: VQFN EP Sampling Rate: 104 ksps Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1.1 V Power Consumption: 11.2 mW Signal to Noise Ratio (SNR): 84 dB Number of ADC Channels: 1 Max Output Power: 190 mW
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100211-TLVAIC12KIRH BRG4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Interface: 2-Wire, I2C, Serial Weight: 71.809342 mg Number of A/D Converters: 1 Number of Pins: 32 Resolution: 2 B Number of D/A Converters: 1 Categories: Interface - CODECs Case / Package: VQFN EP Sampling Rate: 104 ksps Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1.1 V Power Consumption: 11.2 mW Signal to Noise Ratio (SNR): 84 dB Number of ADC Channels: 1 Max Output Power: 190 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - TLVAIC12KIRHBRG4 - 1100211-TLVAIC12KIRHBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLVAIC12KIRHBRG4
1100211-TLVAIC12KIRHBRG4
Interface - Interface - CODECs - TLVAIC12KIRHBRG4 1100211-TLVAIC12KIRHBRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100211-TLVAIC12KIRH BRG4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Interface: 2-Wire, I2C, Serial Weight: 71.809342 mg Number of A/D Converters: 1 Number of Pins: 32 Resolution: 2 B Number of D/A Converters: 1 Categories: Interface - CODECs Case / Package: VQFN EP Sampling Rate: 104 ksps Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1.1 V Power Consumption: 11.2 mW Signal to Noise Ratio (SNR): 84 dB Number of ADC Channels: 1 Max Output Power: 190 mW

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100211-TLVAIC12KIRHBRG4
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Interface: 2-Wire, I2C, Serial
Weight: 71.809342 mg
Number of A/D Converters: 1
Number of Pins: 32
Resolution: 2 B
Number of D/A Converters: 1
Categories: Interface - CODECs
Case / Package: VQFN EP
Sampling Rate: 104 ksps
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1.1 V
Power Consumption: 11.2 mW
Signal to Noise Ratio (SNR): 84 dB
Number of ADC Channels: 1
Max Output Power: 190 mW

Buy Now
Singapore, Singapore
QFN Interface Transceiver IC
716-TLVAIC12KIRHBRG4
QFN Interface Transceiver IC 716-TLVAIC12KIRHBRG4
PROGRAMMABLE CODEC, PQCC32, GREEN, PLASTIC, QFN-32 Product overview: TLVAIC12KIRHBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLVAIC12KIRHBRG4 can be used for catalog matching and distributor lookup.

PROGRAMMABLE CODEC, PQCC32, GREEN, PLASTIC, QFN-32 Product overview: TLVAIC12KIRHBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLVAIC12KIRHBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1100211-TLVAIC12KIRHBRG4 716-TLVAIC12KIRHBRG4
Product Name Interface - Interface - CODECs - TLVAIC12KIRHBRG4 QFN Interface Transceiver IC
Device Type Sensor Interface; Storage Interface; Codec Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Telecom - SI3050-E-GT - 933435-SI3050-E-GT - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 20-TSSOP
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4230TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details