The TLV320AIC33 is a low-power stereo audio codec designed for portable audio and telephony applications, featuring stereo DAC and ADC with support for sampling rates from 8 kHz to 96 kHz, programmable digital effects, and integrated microphone bias and automatic gain control. It includes seven audio output drivers capable of stereo 8-Ω speaker output at 500 mW per channel and stereo headphone outputs, with ten programmable analog audio inputs. The device operates from a 2.7 V to 3.6 V analog supply, a 1.65 V to 1.95 V digital core supply, and a 1.1 V to 3.6 V digital I/O supply, consuming 14 mW during stereo 48-kHz playback. It supports I2C or SPI control interfaces and multiple audio serial data formats including I2S, DSP, and TDM. The part is packaged in a 5 × 5-mm, 80-ball MIcroStar Junior™ BGA.
Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP/Speaker Amplifier and Enhanced Digital Effects 80-BGA MICROSTAR JUNIOR -40 to 85
24-Bit Stereo CODEC, 10-In/7-Out, 96kHz, 92dB SNR, VFBGA Product overview: TLV320AIC33IZQER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 96kHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 96kHz, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC33IZQER
Stereo Audio Interface 24 b I²C, Serial, SPI™ 80-BGA MICROSTAR JUNIOR (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 033041-TLV320AIC33IZ
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial, SPI
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92 / 100
Dynamic Range, ADCs / DACs (db) Typ: 92 / 100
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-BGA MICROSTAR JUNIOR (5x5)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Stereo Audio Interface 24 b I²C, Serial, SPI™ 80-BGA MICROSTAR JUNIOR (5x5)
IC STEREO AUDIO CODEC 80-BGA
Interface - CODECs Lo-Pwr Stereo Codec w/6 Inp 7 Otp
IC STEREO AUDIO CODEC 80-BGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC33IZQER | 716-TLV320AIC33IZQER | 296-19598-2-ND | 033041-TLV320AIC33IZQER | TLV320AIC33IZQER | TLV320AIC33IZQER | TLV320AIC33IZQER | TLV320AIC33IZQER |
| Product Name | TLV320AIC33 Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP/Speaker Amplifier and Enhanced Digital Effects | 96kHz Interface Transceiver IC | CODECS | Interface - Interface - CODECs - TLV320AIC33IZQER | CODECS | Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Codec | Transceiver | Codec | Sensor Interface | Codec | Sensor Interface; Codec | Stereo Audio | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | BGA MICROSTAR JUNIOR,VQFN | VFBGA | 80-VFBGA | BGA; 80-BGA MICROSTAR JUNIOR (5x5) | BGA; 80-VFBGA | BGA-Microstar-Junior-80 | 80-VFBGA |