Texas Instruments TLV320AIC32 Low-Power Stereo CODEC with 6 Inputs, 6 Outputs, HP/Speaker Amplifier and 3D Effects TLV320AIC32IRHBTG4

Description
Low-Power Stereo CODEC with 6 Inputs, 6 Outputs, HP/Speaker Amplifier and 3D Effects 32-VQFN -40 to 85
Request a Quote
Description
Low-Power Stereo CODEC with 6 Inputs, 6 Outputs, HP/Speaker Amplifier and 3D Effects 32-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV320AIC32 is a low-power stereo audio codec designed for portable audio and telephony applications, featuring six audio inputs, six audio outputs, integrated stereo headphone and 8-Ω speaker amplifiers, and programmable 3D, bass, treble, and equalization effects. It operates from a 2.7 V to 3.6 V analog supply, a 1.65 V to 1.95 V digital core supply, and a 1.1 V to 3.6 V digital I/O supply, with a 5 mm × 5 mm, 32-pin QFN package and an operating temperature range of -40°C to 85°C. The device supports audio sample rates from 8 kHz to 96 kHz, I²C control, and multiple audio serial data formats including I²S, left/right-justified, DSP, and TDM modes. It includes a programmable PLL, microphone bias, automatic gain control, and offers stereo DAC and ADC signal-to-noise ratios of 100 dB and 92 dB, respectively.

Datasheet Summary
Powered by GS/AI

The TLV320AIC32 is a low-power stereo audio codec designed for portable audio and telephony applications, featuring six audio inputs, six audio outputs, integrated stereo headphone and 8-Ω speaker amplifiers, and programmable 3D, bass, treble, and equalization effects. It operates from a 2.7 V to 3.6 V analog supply, a 1.65 V to 1.95 V digital core supply, and a 1.1 V to 3.6 V digital I/O supply, with a 5 mm × 5 mm, 32-pin QFN package and an operating temperature range of -40°C to 85°C. The device supports audio sample rates from 8 kHz to 96 kHz, I²C control, and multiple audio serial data formats including I²S, left/right-justified, DSP, and TDM modes. It includes a programmable PLL, microphone bias, automatic gain control, and offers stereo DAC and ADC signal-to-noise ratios of 100 dB and 92 dB, respectively.

Suppliers

Company
Product
Description
Supplier Links
TLV320AIC32 Low-Power Stereo CODEC with 6 Inputs, 6 Outputs, HP/Speaker Amplifier and 3D Effects - TLV320AIC32IRHBTG4 - Texas Instruments
Dallas, TX, United States
TLV320AIC32 Low-Power Stereo CODEC with 6 Inputs, 6 Outputs, HP/Speaker Amplifier and 3D Effects
TLV320AIC32IRHBTG4
TLV320AIC32 Low-Power Stereo CODEC with 6 Inputs, 6 Outputs, HP/Speaker Amplifier and 3D Effects TLV320AIC32IRHBTG4
Low-Power Stereo CODEC with 6 Inputs, 6 Outputs, HP/Speaker Amplifier and 3D Effects 32-VQFN -40 to 85

Low-Power Stereo CODEC with 6 Inputs, 6 Outputs, HP/Speaker Amplifier and 3D Effects 32-VQFN -40 to 85

Buy Now Datasheet
Interface - Interface - CODECs - TLV320AIC32IRHBTG4 - 1109404-TLV320AIC32IRHBTG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLV320AIC32IRHBTG4
1109404-TLV320AIC32IRHBTG4
Interface - Interface - CODECs - TLV320AIC32IRHBTG4 1109404-TLV320AIC32IRHBTG4
Manufacturer: Texas Instruments Win Source Part Number: 1109404-TLV320AIC32I RHBTG4 Packaging: Reel - TR Type: Stereo Audio Mounting: SMD (SMT) Data Interface: PCM Audio Interface Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 92 / 100 Dynamic Range, ADCs / DACs (db) Typ: 92 / 100 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (5x5) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 1.65 V to 1.95 V Alternative Parts (Cross-Reference): TLV320AIC32IRHBR; TLV320AIC32IRHB; TLV320AIC32IRHBT; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109404-TLV320AIC32IRHBTG4
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92 / 100
Dynamic Range, ADCs / DACs (db) Typ: 92 / 100
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Alternative Parts (Cross-Reference): TLV320AIC32IRHBR; TLV320AIC32IRHB; TLV320AIC32IRHBT;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Low-Power VQFN Interface Transceiver IC
716-TLV320AIC32IRHBTG4
Low-Power VQFN Interface Transceiver IC 716-TLV320AIC32IRHBTG4
Low-Power Stereo CODEC, 6-In/6-Out, 24b, 96kS/s, 92dB SNR, VQFN Product overview: TLV320AIC32IRHBTG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC32IRHBT G4 can be used for catalog matching and distributor lookup.

Low-Power Stereo CODEC, 6-In/6-Out, 24b, 96kS/s, 92dB SNR, VQFN Product overview: TLV320AIC32IRHBTG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC32IRHBTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - TLV320AIC32IRHBTG4-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 24 b PCM Audio Interface 32-VQFN (5x5)

Stereo Audio Interface 24 b PCM Audio Interface 32-VQFN (5x5)

Buy Now Datasheet
CODECS - TLV320AIC32IRHBTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 24 b PCM Audio Interface 32-VQFN (5x5)

Stereo Audio Interface 24 b PCM Audio Interface 32-VQFN (5x5)

Buy Now
IC AUDIO CODEC 24BIT PCM 32VQFN

IC AUDIO CODEC 24BIT PCM 32VQFN

Supplier's Site Datasheet
Interface - CODECs - TLV320AIC32IRHBTG4 - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
TLV320AIC32IRHBTG4
Interface - CODECs TLV320AIC32IRHBTG4
IC AUDIO CODEC 24BIT PCM 32VQFN

IC AUDIO CODEC 24BIT PCM 32VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
TLV320AIC32IRHBTG4
Interface - CODECs TLV320AIC32IRHBTG4
Interface - CODECs Lo-Pwr Stereo Codec w/6 Inp 6 Otp

Interface - CODECs Lo-Pwr Stereo Codec w/6 Inp 6 Otp

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLV320AIC32IRHBTG4 1109404-TLV320AIC32IRHBTG4 716-TLV320AIC32IRHBTG4 TLV320AIC32IRHBTG4-ND TLV320AIC32IRHBTG4 TLV320AIC32IRHBTG4 TLV320AIC32IRHBTG4 TLV320AIC32IRHBTG4
Product Name TLV320AIC32 Low-Power Stereo CODEC with 6 Inputs, 6 Outputs, HP/Speaker Amplifier and 3D Effects Interface - Interface - CODECs - TLV320AIC32IRHBTG4 Low-Power VQFN Interface Transceiver IC CODECS CODECS CODECS Interface - CODECs Interface - CODECs
Device Type Codec Sensor Interface Transceiver Codec Codec Stereo Audio Sensor Interface; Codec
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type VQFN 32-VQFN (5x5) VQFN EP 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad VQFN-32
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100126J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - D9LVRA2IDEMR - Acme Chip Technology Co., Limited
Specs
Technology LVDS; LVDS
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067M - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
2 suppliers