Low-Power Stereo CODEC with 6 Inputs, 6 Outputs, HP/Speaker Amplifier and 3D Effects 32-VQFN -40 to 85
Stereo Audio Interface 24 b PCM Audio Interface 32-VQFN (5x5)
Stereo Audio Interface 24 b PCM Audio Interface 32-VQFN (5x5)
Stereo Audio Interface 24 b PCM Audio Interface 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 033038-TLV320AIC32IR
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92 / 100
Dynamic Range, ADCs / DACs (db) Typ: 92 / 100
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Alternative Parts (Cross-Reference): TLV320AIC32IRHBR; TLV320AIC32IRHB; TLV320AIC32IRHBTG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
24-Bit Stereo CODEC, 6-In/6-Out, 96kHz, 92dB SNR, 500mW, VQFN Product overview: TLV320AIC32IRHBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 96kHz, 500mW, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 96kHz, 500mW, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC32IRHBT
CODEC, AUDIO, STEREO, QFN-32, 320; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:96kSPS; Audio IC Case Style:VQFN; No. of Pins:32Pins; No. of RoHS Compliant: Yes
IC STEREO AUDIO CODEC 32-VQFN
Interface - CODECs Lo-Pwr Stereo Codec w/6 Inp 6 Otp
IC STEREO AUDIO CODEC 32-VQFN
Stereo Audio Interface 24 b PCM Audio Interface 32-VQFN (5x5)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC32IRHBT | 296-21123-1-ND | 033038-TLV320AIC32IRHBT | 716-TLV320AIC32IRHBT | 33AH5068 | TLV320AIC32IRHBT | TLV320AIC32IRHBT | TLV320AIC32IRHBT | TLV320AIC32IRHBT |
| Product Name | TLV320AIC32 Low-Power Stereo CODEC with 6 Inputs, 6 Outputs, HP/Speaker Amplifier and 3D Effects | CODECS | Interface - Interface - CODECs - TLV320AIC32IRHBT | 96kHz 500mW VQFN Interface Transceiver IC | Codec, Audio, Stereo, Qfn-32, 320; Audio Codec Type Texas Instruments | Interface - CODECs | Interface - CODECs | CODECS | CODECS |
| Device Type | Codec | Codec | Sensor Interface | Transceiver | Codec | Sensor Interface; Codec | Stereo Audio | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | VQFN | 32-VFQFN Exposed Pad | 32-VQFN (5x5) | VQFN EP | VQFN-32 | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad |