Low Power Stereo Codec w/miniDSP, Stereo class-D Speakers, DirectPath Headphone 81-DSBGA -40 to 85
PCM Audio Codec 2ADC / 2DAC Ch 81-Pin WCSP T/R Product overview: TLV320AIC3262IYZFR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3262IYZ
Stereo Audio Interface 32 b I²C, SPI 81-DSBGA (5x5)
Stereo Audio Interface 32 b I²C, SPI 81-DSBGA (5x5)
Stereo Audio Interface 32 b I²C, SPI 81-DSBGA (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 033036-TLV320AIC3262
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C, SPI
Resolution (Bits): 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 93 / 101
Dynamic Range, ADCs / DACs (db) Typ: 93 / 101
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 81-DSBGA (4.81x4.81)
Analog Supply Voltage: 1.5 V to 1.95 V
Digital Supply Voltage: 1.26 V to 1.95 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Stereo Audio Interface 32 b I²C, SPI 81-DSBGA (5x5)
Interface - CODECs Low Pwr Stereo Codec
IC STEREO AUD CODEC LP 81DSBGA
IC STEREO AUD CODEC LP 81DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3262IYZFR | 716-TLV320AIC3262IYZFR | 296-36753-1-ND | 033036-TLV320AIC3262IYZFR | TLV320AIC3262IYZFR | TLV320AIC3262IYZFR | TLV320AIC3262IYZFR | TLV320AIC3262IYZFR |
| Product Name | TLV320AIC3262 Low Power Stereo Codec w/miniDSP, Stereo class-D Speakers, DirectPath Headphone | Interface Transceiver IC | CODECS | Interface - Interface - CODECs - TLV320AIC3262IYZFR | CODECS | Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Codec | Transceiver | Codec | Sensor Interface | Codec | Sensor Interface; Codec | Stereo Audio | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | DSBGA | 81-UFBGA, DSBGA | BGA; 81-DSBGA (4.81x4.81) | BGA; 81-UFBGA, DSBGA | DSBGA-81 | 81-UFBGA, DSBGA |