Low-Power Stereo Codec with 6 Inputs, 6 Outputs, Integrated Headphone/Speaker Amps, 3D Effects 32-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1270383-TLV320AIC31I
Packaging: Reel - TR
Type: Stereo Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.6 V
Data Interface: PCM Audio Interface
Voltage - Supply, Digital: 1.65 V ~ 1.95 V
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92 / 100
Dynamic Range, ADCs / DACs (db) Typ: 92 / 100
Family Name: TLV320AIC31
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): TLV320AIC31IRHB; TLV320AIC31IRHBR; TLV320AIC3101IRHBT;
Introduction Date: August 19, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Stereo Audio Interface 24 b PCM Audio Interface 32-VQFN (5x5)
Stereo Audio Interface 24 b PCM Audio Interface 32-VQFN (5x5)
Stereo Audio Interface 24 b PCM Audio Interface 32-VQFN (5x5)
Low-Power Stereo Codec with 6 Inputs, 6 Outputs, Integrated Headphone/Speaker Amps, 3D Effects 32-VQFN -40 to 85 Product overview: TLV320AIC31IRHBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC31IRHBT
IC CODEC STEREO AUDIO 32-VQFN
IC CODEC STEREO AUDIO 32-VQFN
Stereo Audio Interface 24 b PCM Audio Interface 32-VQFN (5x5)
Interface - CODECs Lo-Pwr Ster Codec for Port Aud/Teleph
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC31IRHBT | 1270383-TLV320AIC31IRHBT | 296-19422-2-ND | 716-TLV320AIC31IRHBT | TLV320AIC31IRHBT | TLV320AIC31IRHBT | TLV320AIC31IRHBT | TLV320AIC31IRHBT |
| Product Name | TLV320AIC31 Low-Power Stereo Codec with 6 Inputs, 6 Outputs, Integrated Headphone/Speaker Amps, 3D Effects | Interface - Interface - CODECs - TLV320AIC31IRHBT | CODECS | Low-Power VQFN Interface Transceiver IC | Interface - CODECs | CODECS | CODECS | Interface - CODECs |
| Device Type | Codec | Sensor Interface | Codec | Transceiver | Sensor Interface; Codec | Stereo Audio | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage | Other; 2.7 V ~ 3.6 V | Other; 2.7V ~ 3.6V | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |