Texas Instruments TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier TLV320AIC23BIZQE

Description
Low-Power Stereo CODEC with HP Amplifier 80-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet
Description
Low-Power Stereo CODEC with HP Amplifier 80-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier - TLV320AIC23BIZQE - Texas Instruments
Dallas, TX, United States
TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier
TLV320AIC23BIZQE
TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier TLV320AIC23BIZQE
Low-Power Stereo CODEC with HP Amplifier 80-BGA MICROSTAR JUNIOR -40 to 85

Low-Power Stereo CODEC with HP Amplifier 80-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
Singapore, Singapore
32-bit 3.6V Interface Transceiver IC
716-TLV320AIC23BIZQE
32-bit 3.6V Interface Transceiver IC 716-TLV320AIC23BIZQE
24/32-bit Stereo CODEC, 90dB SNR, 96kS/s, 3.6V, VFBGA Product overview: TLV320AIC23BIZQE from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 32-bit, 3.6V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC23BIZQE can be used for catalog matching and distributor lookup.

24/32-bit Stereo CODEC, 90dB SNR, 96kS/s, 3.6V, VFBGA Product overview: TLV320AIC23BIZQE from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 32-bit, 3.6V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC23BIZQE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - 296-15342-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 80-BGA MICROSTAR JUNIOR (5x5)

Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 80-BGA MICROSTAR JUNIOR (5x5)

Buy Now Datasheet
Interface - Interface - CODECs - TLV320AIC23BIZQE - 055158-TLV320AIC23BIZQE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLV320AIC23BIZQE
055158-TLV320AIC23BIZQE
Interface - Interface - CODECs - TLV320AIC23BIZQE 055158-TLV320AIC23BIZQE
Manufacturer: Texas Instruments Win Source Part Number: 055158-TLV320AIC23BI ZQE Packaging: Tray Type: Stereo Audio Mounting: SMD (SMT) Data Interface: I2C, Serial Resolution (Bits): 16 b, 20 b, 24 b, 32 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 100 Dynamic Range, ADCs / DACs (db) Typ: 90 / 90 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 80-BGA MICROSTAR JUNIOR (5x5) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 1.42 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055158-TLV320AIC23BIZQE
Packaging: Tray
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial
Resolution (Bits): 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 100
Dynamic Range, ADCs / DACs (db) Typ: 90 / 90
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-BGA MICROSTAR JUNIOR (5x5)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.42 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CODECS - TLV320AIC23BIZQE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 80-BGA MICROSTAR JUNIOR (5x5)

Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 80-BGA MICROSTAR JUNIOR (5x5)

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLV320AIC23BIZQE 716-TLV320AIC23BIZQE 296-15342-ND 055158-TLV320AIC23BIZQE TLV320AIC23BIZQE
Product Name TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier 32-bit 3.6V Interface Transceiver IC CODECS Interface - Interface - CODECs - TLV320AIC23BIZQE CODECS
Device Type Codec Transceiver Codec Sensor Interface Codec
Features RoHS RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA MICROSTAR JUNIOR,TSSOP,VQFN VFBGA 80-VFBGA BGA; 80-BGA MICROSTAR JUNIOR (5x5) BGA; 80-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT367 High Speed CMOS Logic Non-Inverting Hex Buffer/Line Driver with 3-State Outputs - 5962-9070601MEA - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501MLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051QPWRCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details