Texas Instruments TLV320AIC23B-Q1 Automotive Catalog Stereo Audio CODEC, 8- to 96 kHz, w/Integrated Headphone Amp TLV320AIC23BIPWRQ1

Description
Automotive Catalog Stereo Audio CODEC, 8- to 96 kHz, w/Integrated Headphone Amp 28-TSSOP -40 to 85
Request a Quote Datasheet
Description
Automotive Catalog Stereo Audio CODEC, 8- to 96 kHz, w/Integrated Headphone Amp 28-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV320AIC23B-Q1 Automotive Catalog  Stereo Audio CODEC, 8- to 96 kHz, w/Integrated Headphone Amp - TLV320AIC23BIPWRQ1 - Texas Instruments
Dallas, TX, United States
TLV320AIC23B-Q1 Automotive Catalog Stereo Audio CODEC, 8- to 96 kHz, w/Integrated Headphone Amp
TLV320AIC23BIPWRQ1
TLV320AIC23B-Q1 Automotive Catalog Stereo Audio CODEC, 8- to 96 kHz, w/Integrated Headphone Amp TLV320AIC23BIPWRQ1
Automotive Catalog Stereo Audio CODEC, 8- to 96 kHz, w/Integrated Headphone Amp 28-TSSOP -40 to 85

Automotive Catalog Stereo Audio CODEC, 8- to 96 kHz, w/Integrated Headphone Amp 28-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
716-TLV320AIC23BIPWRQ1
TSSOP Interface Transceiver IC 716-TLV320AIC23BIPWRQ1
32b Audio Codec 2ADC/2DAC, 96KS/s, 90dB SNR, I2C/SPI, TSSOP Product overview: TLV320AIC23BIPWRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC23BIPWR Q1 can be used for catalog matching and distributor lookup.

32b Audio Codec 2ADC/2DAC, 96KS/s, 90dB SNR, I2C/SPI, TSSOP Product overview: TLV320AIC23BIPWRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC23BIPWRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - 296-42695-2-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C 28-TSSOP

Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C 28-TSSOP

Buy Now Datasheet
Interface - Interface - CODECs - TLV320AIC23BIPWRQ1 - 055157-TLV320AIC23BIPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLV320AIC23BIPWRQ1
055157-TLV320AIC23BIPWRQ1
Interface - Interface - CODECs - TLV320AIC23BIPWRQ1 055157-TLV320AIC23BIPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 055157-TLV320AIC23BI PWRQ1 Packaging: Reel - TR Type: Stereo Audio Mounting: SMD (SMT) Data Interface: I2C Resolution (Bits): 16 b, 20 b, 24 b, 32 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 100 Dynamic Range, ADCs / DACs (db) Typ: 90 / 90 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 1.42 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055157-TLV320AIC23BIPWRQ1
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C
Resolution (Bits): 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 100
Dynamic Range, ADCs / DACs (db) Typ: 90 / 90
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.42 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC STEREO AUDIO CODEC 28-TSSOP

IC STEREO AUDIO CODEC 28-TSSOP

Supplier's Site Datasheet
CODECS - TLV320AIC23BIPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C 28-TSSOP

Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C 28-TSSOP

Buy Now
Sheung Wan, Hong Kong
Interface - CODECs
TLV320AIC23BIPWRQ1
Interface - CODECs TLV320AIC23BIPWRQ1
Interface - CODECs STEREO AUDIO CODEC

Interface - CODECs STEREO AUDIO CODEC

Buy Now Datasheet
Interface - CODECs - TLV320AIC23BIPWRQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
TLV320AIC23BIPWRQ1
Interface - CODECs TLV320AIC23BIPWRQ1
IC STEREO AUDIO CODEC 28-TSSOP

IC STEREO AUDIO CODEC 28-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLV320AIC23BIPWRQ1 716-TLV320AIC23BIPWRQ1 296-42695-2-ND 055157-TLV320AIC23BIPWRQ1 TLV320AIC23BIPWRQ1 TLV320AIC23BIPWRQ1 TLV320AIC23BIPWRQ1 TLV320AIC23BIPWRQ1
Product Name TLV320AIC23B-Q1 Automotive Catalog Stereo Audio CODEC, 8- to 96 kHz, w/Integrated Headphone Amp TSSOP Interface Transceiver IC CODECS Interface - Interface - CODECs - TLV320AIC23BIPWRQ1 CODECS CODECS Interface - CODECs Interface - CODECs
Device Type Codec Transceiver Codec Sensor Interface Stereo Audio Codec Sensor Interface; Codec
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 704-100112FCQR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
LM4549B AC '97 Rev 2.1 Codec with Sample Rate Conversion and National 3D Sound - LM4549BVH/NOPB - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers
AM26LV32 Low-Voltage High-Speed Quadruple Differential Line Receiver - AM26LV32INS - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Specialized - 32P4103S-GE - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers