Low-Power Stereo CODEC with HP Amplifier 28-TSSOP -40 to 85
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C 28-TSSOP
24/32-bit Audio CODEC, 2ADC/2DAC, 96KS/s, 100dB SNR, I2C/SPI, TSSOP Product overview: TLV320AIC23BIPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 32-bit, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC23BIPW can be used for catalog matching and distributor lookup.
IC STEREO AUDIO CODEC 28-TSSOP
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C 28-TSSOP
IC, CODEC AUDIO, SMD, TSSOP28, 320; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:96kSPS; Audio IC Case Style:TSSOP; No. of Pins:28Pins; No. of RoHS Compliant: Yes
IC STEREO AUDIO CODEC 28-TSSOP
Interface - CODECs Lo-Pwr Highly Integrated Codec
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC23BIPW | 296-15031-5-ND | 716-TLV320AIC23BIPW | TLV320AIC23BIPW | TLV320AIC23BIPW | 27AJ0004 | TLV320AIC23BIPW | TLV320AIC23BIPW |
| Product Name | TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier | CODECS | 32-bit TSSOP Interface Transceiver IC | CODECS | CODECS | Ic, Codec Audio, Smd, Tssop28, 320; Audio Codec Type Texas Instruments | Interface - CODECs | Interface - CODECs |
| Device Type | Codec | Codec | Transceiver | Stereo Audio | Codec | Codec | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | BGA MICROSTAR JUNIOR,TSSOP,VQFN | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | TSSOP | 28-TSSOP (0.173", 4.40mm Width) | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | TSSOP-28 |