The TLV320AIC22CPTR is a dual codec for voice applications, including VoIP, featuring two 16-bit ADCs and two 16-bit DACs with programmable gain and analog crosspoint switching. It supports 8- and 16-kHz sampling rates, differential inputs and outputs, and complies with G.711, G.712, and G.722 standards. The device operates from a single 3.3-V supply, consumes 120 mW typical power, and provides 77-dB SNR for ADC and 78-dB SNR for DAC. It interfaces with DSPs via a multichannel buffered serial port and supports I2C or serial control. The part is packaged in a 48-terminal LQFP and is characterized for operation from -40°C to 85°C.
Dual VoIP Codec 48-LQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 797120-TLV320AIC22CP
Packaging: Reel package
Type: VOIP
Operating Temperature Range: -40°C ~ 85°C
Package: 48-LQFP
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.6 V
Data Interface: Serial
Voltage - Supply, Digital: 1.65 V ~ 1.95 V
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 84 / 92
Dynamic Range, ADCs / DACs (db) Typ: 87 / 92
Family Name: TLV320AIC22
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): TLV320AIC22CPT;
Introduction Date: January 17, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Dual VoIP codec 48-LQFP -40 to 85 Product overview: TLV320AIC22CPTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC22CPTR can be used for catalog matching and distributor lookup.
VOIP Interface 16 b Serial 48-LQFP (7x7)
VOIP Interface 16 b Serial 48-LQFP (7x7)
IC DUAL VOIP CODEC 48-LQFP
Interface - CODECs DUAL VOIP CODEC
IC DUAL VOIP CODEC 48-LQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC22CPTR | 797120-TLV320AIC22CPTR | 716-TLV320AIC22CPTR | TLV320AIC22CPTR-ND | TLV320AIC22CPTR | TLV320AIC22CPTR | TLV320AIC22CPTR | TLV320AIC22CPTR |
| Product Name | TLV320AIC22C Dual VoIP Codec | Interface - Interface - CODECs - TLV320AIC22CPTR | Dual Interface Transceiver IC | CODECS | CODECS | Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Codec | Sensor Interface | Transceiver | Codec | Codec | Sensor Interface; Codec | VOIP | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage | Other; 2.7 V ~ 3.6 V | Other; 2.7V ~ 3.6V | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |