Low-Power Stereo Voice Band CODEC 48-TQFP -40 to 85
Voice-Band Interface 16 b Serial 48-TQFP (7x7)
Voiceband Audio Codec 2ADC / 2DAC Ch Automotive 48-Pin TQFP Tray Product overview: TLV320AIC20IPFB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC20IPFB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270356-TLV320AIC20I
Packaging: Tray
Type: Voice-Band
Mounting Style: SMD
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 84 / 92
Dynamic Range, ADCs / DACs (db) Typ: 87 / 92
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TQFP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: TLV320AIC20
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 2.7V ~ 3.6V
Supply Voltage , Digital: 1.65V ~ 1.95V
Interface - CODECs Low Power Dual Channel
Voice-Band Interface 16 b Serial 48-TQFP (7x7)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC20IPFB | 296-12711-ND | 716-TLV320AIC20IPFB | 1270356-TLV320AIC20IPFB | TLV320AIC20IPFB | TLV320AIC20IPFB |
| Product Name | TLV320AIC20 Low-Power Stereo Voice Band CODEC | CODECS | Automotive Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC20IPFB | Interface - CODECs | CODECS |
| Device Type | Codec | Codec | Transceiver | Sensor Interface | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Technology | Serial | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |